Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476878-BOXDH77EB
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BOXDH77EB CAD Model

Description

The Intel BOXDH77EB Motherboard is designed for enthusiasts and professionals looking for a reliable and high-performing platform that supports Intel's 2nd and 3rd generation Core processors. Built on the Intel H77 Express chipset, this motherboard enables users to exploit the full potential of Intel i7, i5, and i3 processors, blending powerful computing capabilities with energy efficiency. It is well-suited for gaming rigs, multimedia production systems, and heavy-duty computing tasks. The BOXDH77EB supports DDR3 memory, allowing for high-speed data processing and efficient multitasking. It features USB 3.0 ports for rapid data transfers, SATA 6Gb/s interfaces for high-speed storage connections, and PCI Express slots for graphics card upgrades. Additionally, it includes integrated Intel HD Graphics support and an HDMI port, catering to high-quality visual experiences, whether for gaming or professional content creation. With its robust design and comprehensive features, the BOXDH77EB motherboard stands out as a versatile foundation for building systems that require top performance, reliability, and expandability, embodying Intel's dedication to innovation and quality in the PC component market.

You May Also Be Interested in

IBM
System Backplane Dual Processor
Need more? Email Us
ECAD model for IBM 00E2750 - System Backplane Dual Processor
IBM
2 CORE 4.2 GHZ POWER6
Need more? Email Us
ECAD model for IBM 74Y3632 - 2 CORE 4.2 GHZ POWER6
IBM
2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
Need more? Email Us
ECAD model for IBM 10N8074 - 2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
IBM
POWER9 SYSTEMBACKPLANE
Need more? Email Us
ECAD model for IBM 02WF038 - POWER9 SYSTEMBACKPLANE
IBM
power9 systemboard
Need more? Email Us
ECAD model for IBM 01NN945 - power9 systemboard
IBM
power9 backplane 4U
Need more? Email Us
ECAD model for IBM 01NN958 - power9 backplane 4U
IBM
System Backplane
Need more? Email Us
ECAD model for IBM 00E4404 - System Backplane
IBM
System backplane P8 E850
Need more? Email Us
ECAD model for IBM 01EL899 - System backplane P8 E850
IBM
System Backplane for machine type 8408
Need more? Email Us
ECAD model for IBM 2CC6 - System Backplane for machine type 8408

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention