EN
  • EN
  • DE

BD82P55

Part No BD82P55
Manufacturer Intel
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014802-BD82P55
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD82P55 CAD Model

Description

The BD82P55, also known as the P55 Express Chipset, is a single-chip chipset designed by Intel for desktop computers. It is typically used in conjunction with Intel Core i7 and Core i5 processors (LGA 1156 socket). The chipset provides essential functions for connecting the processor to other components in the system, such as memory, graphics cards, storage devices, and peripherals.

Applications

  • Desktop computers
  • Gaming PCs
  • Workstations
  • Home theater PCs
  • General-purpose computing systems

Features

  • Supports Intel Core i7 and Core i5 processors (LGA 1156)
  • Supports dual-channel DDR3 memory
  • Provides PCI Express 2.0 support for graphics cards and other peripherals
  • Integrated High Definition Audio (HD Audio) support
  • Supports up to 14 USB 2.0 ports
  • Supports Intel Rapid Storage Technology (RST)
  • Integrated Gigabit Ethernet MAC

Benefits

  • Enables high-performance computing with compatible Intel processors
  • Provides fast memory access with dual-channel DDR3 support
  • Supports high-speed graphics cards and other peripherals with PCI Express 2.0
  • Offers high-quality audio output with integrated HD Audio
  • Provides ample connectivity for USB devices
  • Enhances storage performance and reliability with Intel RST
  • Offers fast and reliable network connectivity with integrated Gigabit Ethernet

Technical Specifications

The BD82P55 chipset supports Intel Core i7 and Core i5 processors in the LGA 1156 socket. It supports dual-channel DDR3 memory with speeds up to 1333 MHz. The chipset provides PCI Express 2.0 lanes for connecting graphics cards and other high-speed peripherals. It supports up to 14 USB 2.0 ports, allowing for a wide range of connectivity options. The integrated HD Audio supports high-quality audio output. The chipset also includes Intel Rapid Storage Technology (RST), which enhances storage performance and provides RAID support. The integrated Gigabit Ethernet MAC provides fast and reliable network connectivity. The chipset is typically connected to the processor via the Direct Media Interface (DMI).

The BD82P55 chipset is a crucial component for building high-performance desktop computers based on Intel Core i7 and Core i5 processors. Its features and capabilities enable fast and reliable system performance for a variety of applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess