EN
  • EN
  • DE

BD82HM75 SLJ8F

Part No BD82HM75 SLJ8F
Manufacturer Intel
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819241-BD82HM75 SLJ8F
Ultra Librarian 3D Model Ultra Librarian BD82HM75 SLJ8F CAD Model

Description

The BD82HM75 SLJ8F is a Mobile Intel® HM75 Express Chipset. This chipset is a crucial component in laptop and mobile computing devices, providing essential input/output capabilities and supporting various functionalities for optimal system performance. It is a part of the Intel 7 Series chipset family.

Applications

  • Laptops
  • Notebooks
  • All-in-one PCs
  • Mobile workstations

Features

  • Integrated USB 3.0 support: Provides high-speed data transfer for external devices.
  • PCI Express support: Enables connection of high-performance graphics cards and other peripherals.
  • SATA 6Gb/s support: Allows for fast storage access.
  • Intel® Smart Response Technology: Accelerates system performance by using an SSD as a cache for the hard drive.
  • Intel® Rapid Start Technology: Enables quick system startup from sleep mode.
  • Intel® Dynamic Power Technology: Optimizes power consumption for extended battery life.

Benefits

  • Improved system performance: Enhances overall responsiveness and speed.
  • Faster data transfer: Reduces waiting times for file transfers.
  • Enhanced graphics capabilities: Supports demanding applications and games.
  • Increased storage performance: Accelerates boot times and application loading.
  • Extended battery life: Allows for longer use on a single charge.

Additional Details

The BD82HM75 chipset supports Intel's 2nd and 3rd generation Core processors (Sandy Bridge and Ivy Bridge). It provides a direct media interface (DMI) for communication with the processor. The SLJ8F is the sSpec code that identifies specific characteristics and stepping of the chipset. It offers a balance of performance and power efficiency, making it suitable for a wide range of mobile computing applications. The chipset integrates various controllers for managing peripherals, storage, and network connectivity, contributing to a streamlined and efficient system design.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess