The AW80577SH0513MN is an Intel embedded microprocessor, likely belonging to the Intel Core 2 Duo family optimized for embedded systems. These processors aim to provide a balance between computational performance and power efficiency.
Applications:
- Industrial Automation Systems
- Medical Imaging Equipment
- Thin Clients
- Gaming Machines
- Network Appliances
Features:
- Dual-core processing
- Integrated Graphics Media Accelerator (GMA)
- Support for DDR2/DDR3 memory technology
- Enhanced Intel SpeedStep® Technology for power management
- Intel® Virtualization Technology (Intel® VT)
Benefits:
- Improved application responsiveness with dual cores.
- Reduced system complexity and cost with integrated graphics.
- Flexibility in memory configuration.
- Optimized power consumption for energy-efficient systems.
- Enhanced security and manageability with virtualization support.
Technical Specifications (Estimated):
- Core Count: 2
- Clock Speed: Likely in the 1.8 - 2.5 GHz range. (Exact speed needs to be verified)
- Cache Memory: L2 Cache typically 2MB - 4MB.
- TDP (Thermal Design Power): Estimated between 25W and 35W.
- Socket Type: BGA or LGA suitable for embedded applications.
The Intel AW80577SH0513MN processor offers a versatile and reliable computing platform for embedded applications. Its design emphasizes a balance between performance and power efficiency, making it well-suited for a variety of industrial, commercial, and consumer embedded systems. Further detailed specs would need to be gathered from specific Intel documentation or product briefs, which are not always readily available publicly. The estimations provided are based on the common characteristics of Intel's Core 2 Duo embedded processors of that era.