EN
  • EN
  • DE

AV8063801109800

Part No AV8063801109800
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-3540M (4M Cache, up to 3.70 GHz) SR0X8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953466-AV8063801109800
Series *
Ultra Librarian 3D Model Ultra Librarian AV8063801109800 CAD Model

Description

The Intel AV8063801109800 is an embedded microprocessor that serves as a foundational component in a range of industrial and commercial applications. As a member of Intel's embedded product line, it focuses on delivering efficient computing power while maintaining low power consumption and high reliability.

Applications

  • Industrial PCs
  • Digital surveillance systems
  • In-vehicle infotainment systems
  • Robotics
  • Process control equipment

Features

  • Energy-efficient design for extended operation
  • Integrated graphics processing
  • Broad operating system support, including Windows and Linux variants
  • Comprehensive I/O connectivity options (USB, Ethernet, Serial)
  • Hardware-based security features for data protection

Benefits

  • Reduced energy footprint, translating to lower operational expenses
  • Optimized performance for embedded workloads
  • Enhanced data security through hardware-level protections
  • Simplified integration into existing and new systems
  • Long-term availability and support, ensuring product longevity

This embedded microprocessor strikes a balance between performance and power efficiency, making it suitable for environments that demand continuous operation with minimal energy expenditure. The integrated graphics capabilities allow for seamless display integration, and its versatile I/O options ensure compatibility with a wide array of peripherals and devices. It supports various memory and storage configurations.

The AV8063801109800 is built to meet the stringent requirements of modern embedded systems, providing a stable and secure platform for diverse industrial and commercial deployments. Its compact size and thermal efficiency make it particularly well-suited for space-constrained applications where heat management is crucial.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess