Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1142845-AF82801IEM
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AF82801IEM CAD Model

Description

The AF82801IEM, also known as the Intel 82801IEM I/O Controller Hub (ICH6M), is a component of Intel's chipset family designed for mobile computing platforms. It serves as the interface between the processor and various peripheral devices, managing communication and data flow within the system. This chip provides essential functionalities such as storage interface, USB connectivity, audio, and network support for laptops and other mobile devices.

Applications

  • Laptop Computers: Provides I/O functionality for various laptops, netbooks and notebook computers.
  • Mobile Workstations: Used in portable workstations requiring a balance of performance and power efficiency.
  • Embedded Systems: Integrated into embedded systems requiring I/O control and peripheral device support.

Features

  • Integrated IDE Controller: Supports parallel ATA (PATA) hard drives and optical drives.
  • USB 2.0 Controller: Provides multiple USB 2.0 ports for connecting peripheral devices.
  • Integrated Audio Controller: Supports high-definition audio for immersive audio experiences.
  • LPC Interface: Enables communication with legacy devices and embedded controllers.
  • SMBus Interface: Allows communication with system management devices and sensors.
  • Interrupt Controller: Manages interrupt requests from peripheral devices.
  • Power Management Features: Optimizes power consumption for extended battery life.

Benefits

  • Improved System Performance: Enables efficient communication between the processor and peripheral devices.
  • Enhanced User Experience: Provides high-definition audio and fast USB connectivity.
  • Extended Battery Life: Power management features optimize power consumption for mobile devices.
  • Reduced System Cost: Integration of multiple functionalities reduces the need for external components.
  • Simplified System Design: Provides a standardized interface for connecting peripheral devices.

Additional Details

The AF82801IEM is typically packaged in a BGA (Ball Grid Array) for surface mounting on printed circuit boards. It supports a wide range of operating systems, including Windows and Linux. Detailed technical specifications, including supported interfaces, power consumption, and operating temperature range, can be found in the product datasheet. The ICH6M provides essential I/O functionality for mobile computing platforms, enabling seamless integration of peripheral devices and enhanced user experiences.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Need more? Email Us
ECAD model for 2SJ569LS
Analog Devices Inc.
Current Output/Serial Input, 16-/14-Bit DACs
Lowest to $32.9383
ECAD model for AD5553CRMZ
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE
Need more? Email Us
ECAD model for AP20N03P
NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
Wurth Electronics Inc
POWER-CHOKE WE-PD 4 | FIXED IND 15UH 4A 36 MOHM SMD
Lowest to $30.6234
ECAD model for 74458115
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Bothhand USA, LP.
10/100 BASE-T TRANSFORMER
Need more? Email Us
ECAD model for 16PT8512

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4956
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention