EN
  • EN
  • DE

IS43R16320A-6TL

Part No IS43R16320A-6TL
Manufacturer Integrated Silicon Solution, Inc
Catalog SD
Description 512Mb SD 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945842-IS43R16320A-6TL
Series *
Ultra Librarian 3D Model Ultra Librarian IS43R16320A-6TL CAD Model

Description

The IS43R16320A-6TL is a high-speed synchronous dynamic random-access memory (SDRAM) from Integrated Silicon Solution, Inc. (ISSI). It's organized as 8,388,608 words x 32 bits x 4 banks. It is designed for applications requiring high bandwidth and low latency, commonly used in networking equipment, graphics cards, and embedded systems.

Applications

  • Networking equipment (routers, switches)
  • Graphics cards
  • Embedded systems
  • Printers
  • Digital signal processing (DSP)

Features

  • 16M x 32 SDRAM
  • Four banks
  • Operating frequency: 166 MHz
  • CAS Latency: 3
  • Burst lengths: 1, 2, 4, 8, Full Page
  • Auto precharge and auto refresh
  • Single 3.3V power supply
  • RoHS compliant

Benefits

  • High bandwidth: Supports high-speed data transfer rates for demanding applications.
  • Low latency: CAS latency of 3 ensures quick access to data.
  • Large memory capacity: Provides ample memory space for various applications.
  • Easy integration: Standard SDRAM interface simplifies integration into existing systems.
  • Reliable performance: Designed for stable and reliable operation in various environments.

Additional Details

The IS43R16320A-6TL operates from a 3.3V power supply. The operating temperature range is 0°C to +70°C. It is available in a TSOP (Thin Small Outline Package). The refresh rate is typically 64 ms. The part is lead-free and RoHS compliant, meeting environmental regulations.

You May Also Be Interested in

Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess