EN
  • EN
  • DE

IC43DR16320D-25DBL

Part No IC43DR16320D-25DBL
Manufacturer Integrated Silicon Solution, Inc
Catalog DDR
Description DDR2-800 32MX16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942234-IC43DR16320D-25DBL
Series *
Ultra Librarian 3D Model Ultra Librarian IC43DR16320D-25DBL CAD Model

Description

The IC43DR16320D-25DBL is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) module manufactured by Integrated Silicon Solution, Inc. (ISSI). It features a memory capacity of 512Mb, organized as 16M x 32. This DDR SDRAM is designed for high-bandwidth applications, providing improved performance over traditional SDRAM. It operates with a clock frequency that allows for rapid data transfer rates, making it suitable for use in various electronic devices, including computers, networking equipment, and embedded systems. The IC43DR16320D-25DBL is known for its reliable performance and efficient power consumption.

Applications:

  • Desktop Computers: Used as main system memory to improve performance.
  • Laptop Computers: Integrated to provide necessary RAM.
  • Networking Equipment: Employed in routers and switches for packet buffering and processing.
  • Embedded Systems: Utilized in industrial control systems, automotive electronics, and other embedded applications.
  • Graphics Cards: Embedded to buffer textures and frame data.

Features:

  • DDR Technology: Provides higher bandwidth compared to traditional SDRAM.
  • 512Mb Density: Offers a substantial memory capacity for various applications.
  • High Clock Frequency: Enables fast data transfer rates.
  • 16M x 32 Organization: Provides a convenient memory arrangement.
  • Low Power Consumption: Minimizes power usage for energy efficiency.

Benefits:

  • Improved System Performance: Enables faster application loading, smoother multitasking, and enhanced responsiveness.
  • Enhanced Gaming Experience: Allows for higher frame rates and smoother gameplay in graphics-intensive games.
  • Increased Productivity: Facilitates efficient data processing and reduces wait times for memory-intensive tasks.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides stable and error-free data storage for critical applications.

Additional Details:

The IC43DR16320D-25DBL DDR SDRAM module features advanced memory management capabilities to optimize performance and reliability. It incorporates on-chip termination (ODT) and write leveling to improve signal integrity and reduce noise. The module is designed to meet industry standards for DDR SDRAM, ensuring compatibility with a wide range of systems. It is rigorously tested to ensure stable operation over a wide temperature range. This memory module is commonly used in applications where high bandwidth and low latency are critical requirements.

You May Also Be Interested in

Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess