EN
  • EN
  • DE

ICS9134M06

Part No ICS9134M06
Manufacturer Integrated Circuit Systems
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064206-ICS9134M06
Categories OEM Parts(F-I)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS9134M06 CAD Model

Description

The ICS9134M06, manufactured by Integrated Circuit Systems (now Renesas), is a clock generator and synthesizer commonly used in personal computers, specifically on motherboards, to provide the necessary clock signals for various components. It's designed to generate multiple frequencies from a single reference crystal, offering flexibility in system clocking.

Applications

  • PC Motherboards: Generates clock signals for the CPU, chipset, memory, and peripherals.
  • Embedded Systems: Can be used in embedded applications requiring multiple clock frequencies.
  • Graphics Cards: May be used to provide clock signals for the GPU and memory.
  • Industrial Control Systems: Used in systems requiring synchronized clock signals.
  • Consumer Electronics: Employed in devices requiring precise timing and clock distribution.

Features

  • Clock Synthesis: Generates multiple clock frequencies from a single reference.
  • PLL Technology: Employs Phase-Locked Loop (PLL) technology for stable frequency generation.
  • Multiple Outputs: Provides multiple clock outputs to drive various components.
  • Programmable Frequencies: Allows programming of output frequencies to meet specific system requirements.
  • Low Jitter: Designed for low jitter performance to ensure signal integrity.
  • SMBus Interface: Offers an SMBus interface for programming and control.

Benefits

  • Stable Clock Signals: Ensures stable and reliable clock signals for optimal system performance.
  • Flexibility: Provides flexibility in clock frequency selection to suit different component requirements.
  • Reduced Jitter: Minimizes jitter, leading to more accurate data transfer and processing.
  • Simplified Design: Simplifies system design by integrating multiple clock generation functions into a single chip.
  • Programmability: Offers programmability for customized clock configurations.

Additional Details

The ICS9134M06 typically requires an external 14.318 MHz crystal as a reference. It is programmed via the SMBus interface to configure the desired output frequencies and operating modes. Detailed information on the programming interface, available frequency ranges, output drive strength, and power supply requirements can be found in the device's datasheet. Careful PCB layout and decoupling are essential to minimize noise and ensure stable clock operation.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Glenair, Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess