EN
  • EN
  • DE

ICS843002AGI-01LFT

Part No ICS843002AGI-01LFT
Manufacturer Integrated Circuit Systems
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description FEMTOCLOCKS-TM CRYSTAL-TO- 3.3V, 2.5V LVPECL FREQUENCY SYNTHESIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Circuit Systems
Win Source Part Number 1183686-ICS843002AGI-01LFT
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS843002AGI-01LFT CAD Model

Description

The ICS843002AGI-01LFT is a high-performance clock generator and frequency synthesizer from Integrated Circuit Systems (now Renesas). It is designed to provide low-skew clock distribution for a wide range of applications, including networking, communications, and data processing systems.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices to generate system clocks.
  • Communication Systems: Employed in telecommunications equipment, such as base stations and transmission systems.
  • High-Performance Computing: Used in servers, workstations, and other high-performance computing platforms.
  • Data Centers: Provides clock signals for servers and storage systems.
  • Industrial Automation: Used in industrial control systems and automation equipment.

Features:

  • Low Skew Outputs: Minimizes clock skew between outputs for improved system timing.
  • High-Frequency Operation: Supports high-frequency clock generation for demanding applications.
  • Multiple Clock Outputs: Provides multiple clock outputs to drive various system components.
  • Selectable Output Frequencies: Allows for selecting different output frequencies to match system requirements.
  • Low Jitter: Generates clock signals with low jitter for improved signal integrity.
  • 3.3V Operation: Operates at a standard 3.3V supply voltage.

Benefits:

  • Improved System Performance: Low skew and low jitter clock signals enhance overall system performance.
  • Flexible Clock Generation: Selectable output frequencies provide flexibility in clock generation.
  • Simplified System Design: Multiple clock outputs simplify system design by providing multiple clock signals from a single device.
  • Reduced Timing Errors: Low skew minimizes timing errors and improves system reliability.
  • Enhanced Signal Integrity: Low jitter ensures high signal integrity, reducing the risk of data corruption.

Additional Details:

The ICS843002AGI-01LFT typically utilizes a phase-locked loop (PLL) to generate the desired output frequencies. It features programmable dividers and multipliers for frequency synthesis. The device is available in a small form factor package for space-constrained applications. It is designed to meet industry standards for clock generation and timing. Proper decoupling and termination techniques are critical for optimal performance.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3090 $96.6180
3+ $39.6384 $118.9152
5+ $38.4003 $192.0015
7+ $37.1610 $260.1270
9+ $35.9228 $323.3052
11+ $32.2060 $354.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess