EN
  • EN
  • DE

ICS83054AGILF

Part No ICS83054AGILF
Manufacturer Integrated Circuit Systems
Catalog Misc Products
Description 4 : 1, SINGLE-ENDED MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825468-ICS83054AGILF
Ultra Librarian 3D Model Ultra Librarian ICS83054AGILF CAD Model

Description

The ICS83054AGILF is a low skew, high-performance clock fanout buffer manufactured by Integrated Circuit Systems (now IDT, Renesas). It's designed to distribute clock signals with minimal skew and jitter, crucial for maintaining timing integrity in high-speed digital systems. The device ensures synchronized operation across various components within a system.

Applications:

  • Networking equipment (routers, switches, servers)
  • Telecommunications infrastructure
  • Data centers
  • High-performance computing systems
  • ATE (Automated Test Equipment)

Features:

  • Low skew outputs, minimizing timing differences between output clocks.
  • Low additive jitter, preserving the original clock signal quality.
  • Multiple output pairs, enabling distribution to several destinations.
  • Output impedance matching, reducing signal reflections.
  • Operating voltage: Typically 3.3V or 2.5V.
  • Output enable (OE) function for power management.
  • Package: Usually available in TSSOP or QFN packages for efficient board space utilization.
  • RoHS compliant.

Benefits:

  • Improved system timing accuracy and performance.
  • Reduced bit error rates in high-speed data transmission.
  • Simplified clock distribution network design.
  • Lower power consumption due to output enable feature.
  • Increased system reliability and stability.

Additional Details:

The 'AGI' in ICS83054AGILF likely denotes specific performance characteristics or packaging options. The 'LF' suffix indicates a lead-free compliant package. Datasheets from IDT/Renesas provide comprehensive details on propagation delay, output skew specifications, and recommended operating conditions. Consideration of trace impedance and termination techniques is important for optimal signal integrity. Proper power supply decoupling is crucial for minimizing noise and ensuring stable operation. Always consult the manufacturer's documentation for specific installation and operating guidelines.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 936 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess