EN
  • EN
  • DE

CAT28F010GI-90T

Part No CAT28F010GI-90T
Manufacturer ON Semiconductor
Catalog Flash
Description IC FLASH 1MBIT 90NS 32PLCC / Flash Parallel 5V 1M-bit 128K x 8 90ns 32-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 90ns
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC (11.43x13.97)
Win Source Part Number 771174-CAT28F010GI-90T
Popularity Medium
Supply and Demand Status Limited
Family Name CAT28F010
Introduction Date July 22, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT28F010GI-90T CAD Model

Description

ON Semiconductor CAT28F010GI-90T Flash Memory

The CAT28F010GI-90T is a high-performance, 1 Megabit Flash memory component manufactured by ON Semiconductor. This device offers a robust storage solution for a wide range of applications that require reliable and fast non-volatile memory. The CAT28F010GI-90T is designed to provide both flexibility and endurance, making it an ideal choice for embedded systems, automotive electronics, telecommunications, and other industrial applications.

Key Features

  • Memory Capacity: The device offers a storage capacity of 1 Megabit (128K x 8) which is suitable for storing firmware, configuration parameters, or small application code.
  • Access Time: With a fast access time of 90 nanoseconds, this Flash memory enables quick read operations, contributing to the overall performance of the system it's integrated into.
  • Programming Voltage: The CAT28F010GI-90T operates at a programming voltage of 12V, which is standard for many Flash memory devices, ensuring compatibility with existing designs and systems.
  • Operating Range: This device is designed to work within an extended temperature range, making it suitable for use in environments that experience varying or extreme conditions.
  • Endurance: ON Semiconductor has engineered this Flash memory for high endurance, with a minimum of 10,000 program/erase cycles, ensuring a long operational life for applications that require frequent data updates.
  • Package: The CAT28F010GI-90T comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package that is both durable and practical for PCB (Printed Circuit Board) mounting.

Applications

The versatility of the CAT28F010GI-90T Flash memory makes it well-suited for a broad spectrum of applications. It is commonly used in:

  • Embedded systems for storing boot code and firmware
  • Automotive electronics for engine control units and infotainment systems
  • Telecommunication devices such as modems and routers
  • Industrial control systems requiring reliable data retention

With its combination of speed, capacity, and durability, the CAT28F010GI-90T from ON Semiconductor is a reliable choice for designers and engineers looking to integrate Flash memory into their next project.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess