The ICS307M-02LFT is a low-skew, low-jitter clock synthesizer from Integrated Circuit Systems (now Renesas). It's designed to generate precise clock signals for various electronic systems. This device minimizes skew and jitter, ensuring reliable and synchronized operation of critical components in applications such as networking equipment, servers, and multimedia devices.
Applications
- Networking Equipment
- Servers
- Multimedia Devices
- Communication Systems
- Clock Distribution
Features
- Low Skew
- Low Jitter
- Clock Synthesizer
- Multiple Clock Outputs
- Adjustable Output Frequencies
- 3.3V Operation
Benefits
- Improved System Performance: Low skew and jitter ensure reliable and synchronized operation of critical components, enhancing overall system performance.
- Precise Clock Signals: Generates accurate and stable clock signals for timing-sensitive applications.
- Versatile Clock Generation: Multiple clock outputs and adjustable frequencies provide flexibility in system design.
- Simplified Clock Distribution: Facilitates efficient clock distribution across multiple devices.
- Enhanced Signal Integrity: Minimizes noise and distortion in clock signals, improving signal integrity.
Technical Specifications
The ICS307M-02LFT operates at 3.3V and provides multiple clock outputs with adjustable frequencies. It is specifically designed to minimize skew and jitter, ensuring the integrity of clock signals. The device is suitable for use in high-speed digital systems where precise timing is critical. Its low-power operation contributes to energy efficiency. The clock synthesizer is available in a compact package, making it suitable for space-constrained applications. Proper termination and filtering techniques are recommended to further enhance signal integrity. The ICS307M-02LFT is a reliable solution for generating and distributing clock signals in a wide range of electronic devices.