EN
  • EN
  • DE

IC62LV2568LL-70TG

Part No IC62LV2568LL-70TG
Manufacturer Integrated Circuit Systems
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063992-IC62LV2568LL-70TG
Categories OEM Parts(F-I)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IC62LV2568LL-70TG CAD Model

Description

The IC62LV2568LL-70TG is a 256K x 8 bit, low-voltage, low-power CMOS static RAM (SRAM) manufactured by Integrated Circuit Systems (ICS). It is designed for applications where low power consumption and high-speed access are critical. The device operates from a single 3V power supply and is available in a Thin Small Outline Package (TSOP).

Applications:

  • Portable Devices: Used in handheld devices such as PDAs, MP3 players, and digital cameras due to its low power consumption.
  • Battery-Powered Systems: Ideal for systems powered by batteries, including medical devices, remote sensors, and wireless communication equipment.
  • Embedded Systems: Integrated into embedded controllers and microprocessors for data buffering and fast memory access.
  • Consumer Electronics: Employed in various consumer products, such as toys, games, and small appliances.
  • Industrial Equipment: Utilized in industrial control systems and automation equipment for data logging and storage.

Features:

  • Low Voltage Operation: Operates from a single 3V power supply, reducing power consumption and simplifying system design.
  • Low Power Consumption: Features low active and standby current, making it suitable for battery-powered applications.
  • Fast Access Time: Offers a fast access time of 70ns, enabling rapid data retrieval and processing.
  • Data Retention Capability: Ensures data integrity during power outages with its data retention feature.
  • Package Type: Available in a Thin Small Outline Package (TSOP), which is suitable for high-density board layouts.

Benefits:

  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Improved System Performance: The fast access time enhances the overall performance of systems requiring rapid memory access.
  • Reliable Data Storage: The data retention capability ensures data is preserved even during unexpected power interruptions.
  • Design Flexibility: The compact TSOP package allows for efficient use of board space.
  • Cost-Effective Solution: Provides a balance of performance, power efficiency, and cost, making it a suitable choice for a wide range of applications.

Additional Details:

The IC62LV2568LL-70TG is designed with advanced CMOS technology to minimize power consumption while maintaining high-speed performance. It features separate data input and output pins, simplifying system integration and improving data throughput. The device is designed to operate over a wide temperature range, making it suitable for use in various environments. The TSOP package allows for efficient use of board space, making it ideal for applications where space is limited. This SRAM is a reliable and efficient memory solution for portable and battery-powered applications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess