EN
  • EN
  • DE

T-1250SCT

Part No T-1250SCT
Manufacturer iNRCORE, LLC
Catalog Pulse Transformers
Description XFMR DUAL 1250M BAUD / Pulse Transformer 1CT:1CT Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr iNRCORE, LLC
Series Copperhead™
Package Tube
Product Status Active
Mounting Type Surface Mount
Size / Dimension 0.500" L x 0.290" W (12.70mm x 7.37mm)
Height - Seated (Max) 0.180" (4.57mm)
Temperature Range - Operating -55°C ~ 125°C
Standard Package 35 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8504.31.2000
California Prop 65 Warning Information
Win Source Part Number 898850-T-1250SCT
Ultra Librarian 3D Model Ultra Librarian T-1250SCT CAD Model

Description

The Copperhead™ pulse transformer, part number 898850-T-1250SCT, is a high-quality electronic component designed for use in transformers.

  • Size: 0.500" L x 0.290" W (12.70mm x 7.37mm)
  • Height: 0.180" (4.57mm)
  • Mounting: Surface Mountable
  • Operating Temperature: -55°C to 125°C
  • Manufacturer: iNRCORE, LLC
  • Series: Copperhead™
  • Product Status: Active
  • Standard Package: 35 pieces
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8504.31.2000
  • California Prop 65: Applicable

You May Also Be Interested in

Murata Power Solutions Inc.
XFRMR CONV ADM2482 5.0V IN
Need more? Email Us
Pulse
MDL DUAL 1GPP 1:1 SMT TU
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX/RX
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Pulse
PULSE XFMR 28.9UH
Need more? Email Us
Pulse
XFMR GATE-DR 2CT:1CT SM NPB
Need more? Email Us
Pulse
XFRMR
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $5.2001
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.2169 $110.4338
3+ $45.3062 $135.9186
4+ $43.8904 $175.5616
6+ $42.4746 $254.8476
8+ $41.0588 $328.4704
10+ $36.8112 $368.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
In Stock: 89 pieces Factory Stock: 89 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess