EN
  • EN
  • DE

XC2365B40F80LRABKXUMA1

Part No XC2365B40F80LRABKXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description MCU 16-bit/32-bit C166 CISC/DSP/RISC 320KB Flash 3.3V/5V Automotive 100-Pin LQFP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 80 MHz
Halogen Free Halogen Free
Interface CAN, EBI/EMI, I2C, LIN, SPI, UART, USART
Lead Free Yes
Max Frequency 80 MHz
Maximum Operating Temperature 125 °C
Memory Size 320 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of A/D Converters 2
Number of I/Os 76
Number of Input Lines 16
Number of Pins 100
Operating Supply Voltage 3.3 V
Oscillator Type Internal
Package Quantity 1000
Packaging Tape & Reel
Peripherals POR, PWM, WDT
RoHS Compliant
Schedule B 8542310000
Watchdog Timer Yes
Win Source Part Number 1091137-XC2365B40F80LRABKXUMA1
Categories Embedded - Microcontrollers
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2365B40F80LRABKXUMA1 CAD Model

Description

The Infineon Technologies XC2365B40F80LRABKXUMA1 is a microcontroller with a flash memory size of 320 kB.

  • Flash Memory Size: 320 kB
  • Maximum Operating Temperature: 125°C
  • Operating Temperature Range: -40°C to 85°C
  • Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, and USART
  • Peripherals: POR, PWM, and WDT
  • Halogen-Free: Yes
  • Lead-Free: Yes
  • RoHS: Compliant
  • Alternative Parts: XC2268N40F80LRABKXUMA1, XC2364B40F80LAAKXUMA1, SAK-XC2764X-40F80LAA, PIC32MX550F256L-I/PT, PIC32MX550F256L-I/PF, and TM4C1231H6PZI7RSAK-XC2365B-40F80LR AB

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess