EN
  • EN
  • DE

TUA6034TCUMA1

Part No TUA6034TCUMA1
Manufacturer Infineon Technologies
Catalog Linear - Video Processing
Description IC VIDEO TUNER 38TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Tuner IC I²C, Serial - PG-TSSOP-38 Package
Manufacturer Infineon Technologies
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package PG-TSSOP-38
Family Name TUA6034
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SP000013610, TUA 6034 T, TUA 6034 T-ND, TUA 6034-T, TUA 6034-T-ND, TUA6034TCUMA1TR, TUA6034TXT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901532-TUA6034TCUMA1
Ultra Librarian 3D Model Ultra Librarian TUA6034TCUMA1 CAD Model

Description

The TUA6034TCUMA1 is a FM receiver front-end IC manufactured by Infineon Technologies. It's designed for automotive and consumer FM radio applications, providing high sensitivity and low noise performance.

Applications

  • Automotive FM radio receivers
  • Consumer FM radio receivers
  • Portable radio devices
  • Audio systems

Features

  • High sensitivity: Allows for reception of weak FM signals.
  • Low noise figure: Minimizes noise and distortion for improved audio quality.
  • Integrated local oscillator: Simplifies circuit design and reduces external component count.
  • Low current consumption: Suitable for battery-powered applications.
  • Integrated mixer: Provides efficient frequency conversion.
  • Wide supply voltage range: Offers flexibility in system design.

Benefits

  • Improved reception: High sensitivity allows for clear reception of weak FM signals.
  • Superior audio quality: Low noise figure ensures minimal distortion and improved audio clarity.
  • Simplified design: Integrated local oscillator and mixer reduce the number of external components required.
  • Extended battery life: Low current consumption makes it suitable for portable devices.
  • Versatile application: Wide supply voltage range allows for use in a variety of systems.

Additional Details

The TUA6034TCUMA1 is commonly used in car radios, portable FM radios, and audio systems. Its high sensitivity and low noise characteristics ensure clear and reliable reception of FM radio broadcasts. The integrated local oscillator simplifies circuit design, reducing the number of external components and overall system cost. The low current consumption makes it suitable for battery-powered applications, extending battery life. The wide supply voltage range provides flexibility in system design, allowing it to be used in various environments.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess