EN
  • EN
  • DE

TLE94110ELXUMA1

Part No TLE94110ELXUMA1
Manufacturer Infineon Technologies
Catalog OEM Souring
Description Automotive motion control MOTIX protected ten-fold half-bridge driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465609-TLE94110ELXUMA1
Manufacturer Infineon Technologies
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Output Configuration Half Bridge (10)
Applications AC Motors, DC Motors, General Purpose
Interface SPI
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 850mOhm LS, 850mOhm HS
Current - Output / Channel 500mA
Current - Peak Output 2A
Voltage - Supply 3V ~ 5.5V
Voltage - Load 5.5 V ~ 20 V
Operating Temperature -40°C ~ 150°C (TJ)
Grade -
Fault Protection Over Temperature, Short Circuit, UVLO
Mounting Type Surface Mount
Package / Case 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package PG-SSOP-24-4
Ultra Librarian 3D Model Ultra Librarian TLE94110ELXUMA1 CAD Model

Description

The TLE94110ELXUMA1 represents a leap forward in automotive motion control, offering a protected ten-fold half-bridge driver that has been meticulously engineered by Infineon. This component is part of the MOTIX™ family, designed to address the growing complexity of automotive motion control systems. Its high level of integration provides a compact, efficient solution for driving multiple motors, such as those found in power seats, window lifts, and HVAC blower fans. The robustness and reliability of the TLE94110ELXUMA1 are key to its performance, with built-in protections ensuring its operation even under adverse conditions. Infineon's commitment to automotive excellence is evident in this component, which is optimized for challenging environments and aligns with the automotive industry's stringent requirements. This innovative half-bridge driver is a testament to Infineon's ongoing dedication to advancing automotive technology, meeting the needs of the next generation of vehicle design.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess