EN
  • EN
  • DE

TLE9015QUXUMA1

Part No TLE9015QUXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Battery Management
Description IC BATT BALANCER TQFP-48-11 / Battery Battery Balancer IC PG-TQFP-48-11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Infineon Technologies
Package Tape & Reel
Product Status Last Time Buy
Function Battery Balancer
Interface UART
Mounting SMD (SMT)
Package / Case 48-TQFP Exposed Pad
Supplier Device Package PG-TQFP-48-11
Base Product Number TLE9015
Other Names 448-TLE9015QUXUMA1TR,SP001702584,448-TLE9015QUXUMA1DKR,448-TLE9015QUXUMA1CT
Standard Package 2,500
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253603-TLE9015QUXUMA1
Ultra Librarian 3D Model Ultra Librarian TLE9015QUXUMA1 CAD Model

Description

The TLE9015QUXUMA1 is a highly integrated battery management IC from Infineon Technologies, specifically designed for automotive and industrial applications. It provides precise cell voltage monitoring, temperature sensing, and cell balancing capabilities, ensuring the safe and efficient operation of lithium-ion battery packs.

Applications

  • Automotive Battery Management Systems (BMS)
  • Electric Vehicle (EV) battery packs
  • Hybrid Electric Vehicle (HEV) battery packs
  • Energy storage systems (ESS)
  • Industrial battery management systems

Features

  • Cell voltage monitoring: Up to 16 cells
  • Temperature sensing: Multiple temperature sensor inputs
  • Cell balancing: Integrated cell balancing switches
  • ISO 26262 compliant
  • SPI communication interface
  • Over-voltage and under-voltage protection

Benefits

  • Improved battery safety: Accurate cell voltage and temperature monitoring prevent overcharging and overheating, ensuring safe operation.
  • Extended battery life: Cell balancing maximizes battery capacity and prolongs lifespan.
  • Reduced system complexity: Highly integrated design reduces the number of external components required.
  • Automotive grade: Compliant with automotive safety standards (ISO 26262) for reliable performance in harsh environments.
  • Flexible communication: SPI interface allows for easy integration with microcontrollers and other system components.

Additional Details

The TLE9015QUXUMA1 is designed to meet the stringent requirements of automotive applications. It incorporates advanced diagnostic features and protection mechanisms to ensure reliable operation under various conditions. The IC is typically used in conjunction with a microcontroller to implement a complete BMS solution. The cell balancing feature allows for individual cells within the battery pack to be discharged to match the voltage of the weakest cell, thereby improving the overall capacity and lifespan of the battery pack. The integrated temperature sensors monitor the temperature of the battery cells and provide feedback to the control system, preventing thermal runaway. The device is commonly supplied in a LQFP package. The SPI interface allows the microcontroller to read cell voltages, temperatures, and control the cell balancing switches. This device is critical for safe and efficient operation of high-voltage lithium-ion battery packs.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3500 $50.7000
5+ $20.8000 $104.0000
8+ $20.1500 $161.2000
11+ $19.5000 $214.5000
14+ $18.8500 $263.9000
18+ $16.9000 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,913 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess