EN
  • EN
  • DE

TLE8108EM

Part No TLE8108EM
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart 8-Channel Low Side Relay Driver with SPI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269602-TLE8108EM
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE8108EM CAD Model

Description

The TLE8108EM is a multi-channel high-side power switch manufactured by Infineon Technologies. It is designed for automotive applications, offering a robust and reliable solution for switching various loads. This device integrates multiple protection features, diagnostics, and control functions, making it suitable for complex automotive electronic systems.

Applications:

  • Automotive Body Control Modules: Used to control various loads such as lights, wipers, and door locks.
  • Automotive Power Distribution Systems: Employed in power distribution modules to switch power to different circuits.
  • Engine Management Systems: Integrated into engine control units for switching actuators.
  • Industrial Control Systems: Used in industrial automation systems for switching loads.

Features:

  • Eight High-Side Switches: Provides eight independent high-side switches.
  • Overcurrent Protection: Protects the switches from overcurrent conditions.
  • Overvoltage Protection: Protects the switches from overvoltage conditions.
  • Overtemperature Protection: Protects the switches from overheating.
  • Short-Circuit Protection: Protects the switches from short circuits.
  • Diagnostic Feedback: Provides diagnostic information about the status of the switches.
  • SPI Interface: Allows for communication and control via SPI.

Benefits:

  • Robust: Designed for harsh automotive environments.
  • Reliable: Provides stable and reliable performance.
  • Protection Features: Safeguards the switches and connected loads from damage.
  • Diagnostic Capabilities: Enables easy monitoring and fault detection.
  • Flexible Control: Allows for flexible control via SPI.

Additional Details:

The TLE8108EM is a multi-channel high-side power switch that is specifically designed for automotive applications. It integrates eight independent high-side switches, each with its own set of protection features. The overcurrent, overvoltage, and overtemperature protection features ensure that the switches and connected loads are protected from damage. The short-circuit protection prevents damage in case of a short circuit at the output. The diagnostic feedback provides information about the status of the switches, enabling easy monitoring and fault detection. The SPI interface allows for communication and control via a microcontroller. The device is typically packaged in an exposed pad package for efficient heat dissipation. Consult the datasheet for precise electrical characteristics, application guidelines, and programming details.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess