EN
  • EN
  • DE

TLE7242-2G

Part No TLE7242-2G
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description 4 Channel Fixed Frequency Constant Current Control IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1269576-TLE7242-2G
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE7242-2G CAD Model

Description

The TLE7242-2G is a multi-channel high-side power switch from Infineon Technologies designed for automotive applications. It integrates four independent high-side switches, providing protection and control for various loads such as lamps, solenoids, and resistive loads. Its robust design and comprehensive diagnostic features make it suitable for demanding automotive environments.

Applications

  • Automotive lighting control
  • Solenoid control
  • Resistive load switching
  • Power distribution in automotive systems
  • Body control modules (BCMs)

Features

  • Four high-side switches
  • Overload protection
  • Short-circuit protection
  • Overtemperature protection
  • Open-load detection
  • Diagnostic feedback
  • PWM capability

Benefits

  • Robust protection for connected loads
  • Comprehensive diagnostic information
  • Simplified system design
  • Reduced component count
  • Improved system reliability

Additional Details

The TLE7242-2G features four independent high-side switches, each capable of driving a specific load. It integrates comprehensive protection features such as overload, short-circuit, and overtemperature protection to safeguard both the switch and the connected loads. Open-load detection allows the system to identify disconnected or faulty loads. Diagnostic feedback provides information about the status of each switch, facilitating fault detection and system monitoring. The device also supports Pulse Width Modulation (PWM) for controlling the intensity of lamps or the speed of motors. The TLE7242-2G typically operates with a supply voltage ranging from 5V to 34V, making it compatible with automotive battery systems. It is available in various packages suitable for automotive applications, such as PG-SSOP-14. The operating temperature range is typically from -40°C to +150°C. The diagnostic feedback is often communicated via SPI (Serial Peripheral Interface) or parallel status pins. The device is designed to meet the stringent requirements of automotive applications, including tolerance to voltage transients and extreme temperatures. Consult the manufacturer's datasheet for precise electrical characteristics, thermal performance, and application guidelines. The integrated protection and diagnostic features contribute to a more robust and reliable automotive electronic system.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Microchip Technology
Lowest to $6.2562
Nordic Semiconductors
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Panasonic
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6492 $55.2984
5+ $22.6866 $113.4330
7+ $21.9776 $153.8432
10+ $21.2687 $212.6870
13+ $20.5597 $267.2761
17+ $18.4328 $313.3576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess