EN
  • EN
  • DE

TLE5011

Part No TLE5011
Manufacturer Infineon Technologies
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR POSITION ANGLE GMR 8DSO / Rotary Position Sensor 5.5V Digital Output Automotive 8-Pin DSO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Status Active
For Measuring Angle
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° to 360°, Continuous
Output Wheatstone Bridge
Actuator Type External Magnet Not Included
Supply Voltage - Operating 3 V to 5.5 V
Mounting SMD (SMT)
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C to 150°C
Win Source Part Number 052191-TLE5011
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLE5011
Introduction Date January 04, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TLE5011 CAD Model

Description

The Infineon Technologies TLE5011 is a high-quality electronic component that is designed for use in electronic devices and systems.

  • Type: Sensor and Transducer
  • Application: Angle Measuring
  • Termination Style: SMD (SMT) Tab
  • Mounting: SMD (SMT)
  • Operating Temperature: -40 degrees Celsius to 150 degrees Celsius
  • Operating Supply Voltage: 3 V to 5.5 V
  • Supply and Demand Status: Balanced
  • Description: Reliable and high-quality product from Infineon Technologies

You May Also Be Interested in

Honeywell
POTENTIOMETER
Lowest to $8.6816
Honeywell
SPEED AND POSITION
Need more? Email Us
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Lowest to $115.6717
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
TE Connectivity
RESOLVER HOLLOW SHAFT
Need more? Email Us
ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7827
Monolithic Power Systems Inc.
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9988 $59.9856
29+ $4.1014 $118.9406
44+ $3.9732 $174.8208
61+ $3.8450 $234.5450
78+ $3.7168 $289.9104
104+ $3.3322 $346.5488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess