EN
  • EN
  • DE

TLE4984CX2SF47HAMA1

Part No TLE4984CX2SF47HAMA1
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Switches (Solid State)
Description SPEED SENSORS 3SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Status Active
Win Source Part Number 120867-TLE4984CX2SF47HAMA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4984CX2SF47HAMA1 CAD Model

Description

The TLE4984CX2SF47HAMA1 is a differential Hall-effect sensor designed for precise and reliable wheel speed sensing in automotive applications, particularly in anti-lock braking systems (ABS) and electronic stability control (ESC) systems. Manufactured by Infineon Technologies, this sensor is known for its high accuracy and robustness, making it a critical component for vehicle safety and performance.

Applications:

  • Anti-lock Braking Systems (ABS): Provides accurate wheel speed information to the ABS control unit, enabling precise braking control.
  • Electronic Stability Control (ESC): Supplies wheel speed data to the ESC system, allowing it to detect and correct skidding or loss of control.
  • Traction Control Systems (TCS): Used to monitor wheel speed and prevent wheel spin during acceleration.
  • Hill Start Assist (HSA): Provides wheel speed data for the HSA system to prevent rollback on inclines.
  • Adaptive Cruise Control (ACC): Supplies wheel speed information to the ACC system for maintaining a safe following distance.

Features:

  • Differential Hall-Effect Sensing: Provides high accuracy and immunity to external magnetic interference.
  • Air Gap Independent Switching: Maintains consistent performance over a wide range of air gaps between the sensor and the target wheel.
  • Vibration Robustness: Designed to withstand high levels of vibration in automotive environments.
  • Temperature Stability: Maintains stable performance over a wide temperature range.
  • Short-Circuit Protection: Protects the sensor from damage due to short circuits.
  • Reverse Polarity Protection: Prevents damage if the power supply is connected with reverse polarity.
  • Digital Output: Provides a digital output signal that is easy to interface with microcontrollers.

Benefits:

  • Accurate Wheel Speed Measurement: Provides precise wheel speed data for reliable control of ABS, ESC, and other safety systems.
  • Enhanced System Reliability: Robust design and protection features ensure long-term performance in harsh automotive environments.
  • Improved Vehicle Safety: Accurate wheel speed data enables more effective braking and stability control, enhancing vehicle safety.
  • Easy Integration: Digital output simplifies interfacing with microcontrollers and other electronic systems.
  • Air Gap Independence: Simplifies installation and reduces sensitivity to variations in air gap.

Additional Details:

The TLE4984CX2SF47HAMA1 is typically housed in a robust package designed to withstand the demanding conditions of automotive applications. The differential Hall-effect sensing principle involves the use of two Hall elements to detect the difference in magnetic field strength between two points. This configuration provides excellent immunity to common-mode magnetic interference, resulting in more accurate and reliable measurements. The sensor's performance is optimized for use with toothed wheels or encoder wheels, where the passing teeth create variations in the magnetic field. Proper mounting and alignment of the sensor relative to the target wheel are crucial for achieving optimal performance. Infineon provides detailed application notes and technical documentation to assist with the proper implementation of the TLE4984CX2SF47HAMA1.

You May Also Be Interested in

GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess