EN
  • EN
  • DE

TLE4929CXHAM18NHAMA1

Part No TLE4929CXHAM18NHAMA1
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SPEED & CURRENT SENSORS / Hall Effect Sensor Single Axis PG-SSO-3-53
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Infineon Technologies
Package Tape & Reel (TR),Cut Tape (CT)
Technology Hall Effect
Axis Single
Output Type Open Drain
Sensing Range ±120mT
Voltage - Supply 4V ~ 16V
Current - Supply (Max) 13.4mA
Current - Output (Max) 15mA
Resolution 16 b
Temperature Range - Operating -40°C ~ 175°C (TJ)
Features Programmable, Temperature Compensated
Supplier Device Package PG-SSO-3-53
Mounting Type Through Hole
Package / Case 3-SIP Module
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 448-TLE4929CXHAM18NHAMA1CT,448-TLE4929CXHAM18NHAMA1DKRINACTIVE,SP005355349,448-TLE4929CXHAM18NHAMA1TR,448-TLE4929CXHAM18NHAMA1DKR,448-TLE4929CXHAM18NHAMA1DKR-ND
Standard Package 1,500
Win Source Part Number 1099708-TLE4929CXHAM18NHAMA1
Ultra Librarian 3D Model Ultra Librarian TLE4929CXHAM18NHAMA1 CAD Model

Description

TLE4929CXHAM18NHAMA1 is a magnetic sensor from Infineon Technologies.

  • Sensing Range: ±120mT
  • Resolution: 16 b
  • Current - Supply: 13.4mA
  • Current - Output: 15mA
  • Voltage - Supply: 4V ~ 16V
  • Mounting Type: Through Hole
  • Package / Case: 3-SIP Module
  • Features: Temperature Compensated, Programmable
  • Axis: Single
  • Output Type: Open Drain
  • MSL (Moisture Sensitivity Level): 1 (Unlimited)
  • REACH Status: Unaffected

You May Also Be Interested in

Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH SPEC PURP 4SIP / Hall Effect Sensor 25mA 12V Automotive Bulk
Lowest to $13.0573
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1706 $51.7060
24+ $4.2426 $101.8224
37+ $4.1100 $152.0700
51+ $3.9774 $202.8474
66+ $3.8448 $253.7568
88+ $3.4471 $303.3448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess