EN
  • EN
  • DE

TLE4209A

Part No TLE4209A
Manufacturer Infineon Technologies
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Motor Type - AC, DC Servo DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 800mA
Supply Voltage - Operating 8 V to 18 V
Voltage - Load 8 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-DIP-8
Win Source Part Number 052232-TLE4209A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4209A CAD Model

Description

The TLE4209A is a monolithic integrated low-dropout voltage regulator designed for automotive applications. It provides a stable 5V output voltage with a low dropout, making it suitable for supplying power to microcontrollers, sensors, and other electronic components in automotive systems.

Applications:

  • Microcontroller Power Supply: Provides a regulated 5V supply for microcontrollers in automotive ECUs.
  • Sensor Power Supply: Powers automotive sensors requiring a stable 5V supply (e.g., pressure sensors, temperature sensors).
  • ECU (Engine Control Unit): Used within ECUs to regulate voltage for various components.
  • Body Control Modules (BCM): Supplies power to electronic circuits within the BCM.
  • Automotive Lighting: Can be used in some lighting control circuits.

Features:

  • Low Dropout Voltage: Maintains a stable 5V output even with low input voltages, improving performance during cold crank conditions.
  • Overvoltage Protection: Protects the regulator and connected load from overvoltage conditions.
  • Short-Circuit Protection: Limits the output current during a short-circuit, preventing damage to the regulator.
  • Overtemperature Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Reverse Polarity Protection: Prevents damage if the input voltage is accidentally reversed.

Benefits:

  • Stable Output Voltage: Ensures reliable operation of powered devices by providing a stable 5V supply.
  • Improved Performance During Cold Crank: Low dropout voltage allows for continued operation during cold crank conditions when the battery voltage drops significantly.
  • Robust Protection Features: Protects the regulator and connected devices from damage due to various fault conditions.
  • Simplified Circuit Design: Requires few external components, simplifying the design process.
  • High Reliability: Designed for the demanding environment of automotive applications.

Additional Details:

The TLE4209A is designed to operate within a wide temperature range, suitable for automotive applications. It often includes features such as a reset output, which can be used to reset a microcontroller during undervoltage conditions.

This regulator provides a robust and reliable 5V supply for a variety of automotive electronic systems. Its low dropout voltage, protection features, and ease of use make it a popular choice for automotive designers.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess