EN
  • EN
  • DE

TLD5045EJ

Part No TLD5045EJ
Manufacturer Infineon Technologies
Catalog PMIC - LED Drivers
Description 700mA High Integration - DC/DC Step-Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840462-TLD5045EJ
Ultra Librarian 3D Model Ultra Librarian TLD5045EJ CAD Model

Description

The TLD5045EJ is a DC-DC LED driver IC from Infineon Technologies designed for automotive lighting applications. It is a highly integrated solution providing constant current to drive LEDs efficiently and safely.

Applications

  • Automotive Daytime Running Lights (DRL): Provides regulated current to drive DRL LEDs, ensuring consistent brightness and long lifespan.
  • Automotive Rear Combination Lights: Used in tail lights, brake lights, and turn signals for precise current control and diagnostics.
  • Automotive Interior Lighting: Powers LEDs for ambient lighting, instrument panel illumination, and other interior lighting applications.
  • General LED Lighting: Can be used in other LED lighting applications requiring efficient and reliable current control.

Features

  • Constant Current Control: Precisely regulates the LED current, ensuring consistent brightness and preventing damage to the LEDs.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, making it suitable for automotive applications with fluctuating battery voltages.
  • Integrated Protection Features: Includes overvoltage protection, overcurrent protection, overtemperature protection, and short-circuit protection for robust operation.
  • PWM Dimming: Supports PWM dimming for precise brightness control of the LEDs.
  • Diagnostic Features: Provides diagnostic information such as open-load detection, short-circuit detection, and overtemperature detection.

Benefits

  • Improved LED Lifespan: Constant current control prevents overdriving the LEDs, extending their lifespan.
  • Enhanced Reliability: Integrated protection features ensure robust operation in harsh automotive environments.
  • Increased Efficiency: Efficient DC-DC conversion minimizes power losses and reduces heat generation.
  • Precise Brightness Control: PWM dimming allows for accurate adjustment of LED brightness.
  • Simplified System Design: High level of integration reduces the number of external components required.

Additional Details

The TLD5045EJ typically utilizes a buck converter topology to achieve efficient DC-DC conversion. It is housed in a small, thermally enhanced package for efficient heat dissipation. The device is designed to meet stringent automotive quality standards. Detailed electrical characteristics, thermal performance data, and application guidelines are available in the manufacturer's datasheet.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9921 $51.8973
31+ $3.2756 $101.5436
48+ $3.1732 $152.3136
66+ $3.0709 $202.6794
85+ $2.9685 $252.3225
113+ $2.6614 $300.7382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,001 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess