EN
  • EN
  • DE

SPEEDTOGOKITTOBO1

Part No SPEEDTOGOKITTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Infineon Technologies
Sensor Type Hall Effect
Sensing Range ±500mT
Interface Digital
Supplied Contents Board(s)
Utilized IC / Part TLE4922
Base Product Number SPEEDTOGO
Other Names SP001624692
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283799-SPEEDTOGOKITTOBO1
Ultra Librarian 3D Model Ultra Librarian SPEEDTOGOKITTOBO1 CAD Model

Description

The SPEEDTOGOKITTOBO1 is a development kit from Infineon Technologies designed to facilitate the rapid prototyping and evaluation of their high-speed digital isolators. This kit offers a convenient way for engineers to explore the capabilities of Infineon's isolator technology and integrate it into their designs.

Applications:

  • Industrial Automation: Providing galvanic isolation in communication interfaces for industrial control systems.
  • Power Supplies: Isolating sensitive control circuits from high-voltage power stages.
  • Motor Control: Protecting microcontrollers from noise and high voltages in motor drive applications.
  • Medical Equipment: Ensuring patient safety through robust galvanic isolation.
  • Renewable Energy Systems: Isolating communication interfaces in solar inverters and wind turbine control systems.

Features:

  • Infineon Digital Isolators: Contains various Infineon digital isolators for evaluation.
  • Test Points: Easy access to test points for signal measurement and analysis.
  • Power Supply Options: Flexible power supply options to accommodate different voltage levels.
  • Compact Design: Small form factor for easy integration into existing systems.
  • Comprehensive Documentation: Detailed documentation including schematics and application notes.

Benefits:

  • Rapid Prototyping: Accelerates the development process by providing a ready-to-use platform.
  • Easy Evaluation: Simplifies the evaluation of Infineon's digital isolators.
  • Galvanic Isolation: Provides robust galvanic isolation for enhanced safety and reliability.
  • Noise Immunity: Improves system performance by reducing noise and interference.
  • Versatile Applications: Suitable for a wide range of applications requiring galvanic isolation.

The SPEEDTOGOKITTOBO1 development kit is designed to offer a streamlined experience for evaluating and integrating Infineon's high-speed digital isolators. It typically includes a PCB populated with various isolator ICs, allowing designers to quickly assess their performance in different configurations. The kit facilitates testing key parameters such as propagation delay, pulse width distortion, and common-mode transient immunity (CMTI). By using this kit, engineers can significantly reduce development time and minimize the risk of design errors. The target applications include industrial automation, power supplies, motor control, medical equipment, and renewable energy systems. The robust galvanic isolation provided by Infineon's isolators ensures safe and reliable operation in harsh environments. The kit includes comprehensive documentation and application notes, which provide valuable guidance on how to use the isolators effectively. The SPEEDTOGOKITTOBO1 also helps to minimize noise and interference, which can improve overall system performance. The isolators offer a wide range of data rates and isolation voltages, making them suitable for a variety of applications. The kit's small form factor makes it easy to integrate into existing systems and prototypes.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess