EN
  • EN
  • DE

SPD14N05

Part No SPD14N05
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095605-SPD14N05
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPD14N05 CAD Model

Description

The SPD14N05 is an N-Channel Power MOSFET manufactured by Infineon Technologies. This MOSFET is designed for efficient power switching applications, offering low on-resistance and fast switching characteristics.

Applications

  • Switch Mode Power Supplies (SMPS): Used in power supplies for various electronic devices, including computers and consumer electronics.
  • DC-DC Converters: Ideal for converting DC voltage levels with high efficiency.
  • Motor Control: Suitable for controlling DC motors in industrial and automotive applications.
  • LED Lighting: Used in LED drivers for efficient and reliable lighting systems.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide backup power during power outages.

Features

  • N-Channel MOSFET: Utilizes an N-channel enhancement mode structure.
  • Voltage Rating: Rated for a drain-source voltage (Vds) of 50V.
  • Current Rating: Designed for a continuous drain current (Id) of approximately 14A.
  • Low On-Resistance (RDS(on)): Features a low RDS(on) to minimize power dissipation.
  • Fast Switching Speed: Enables high-frequency switching for efficient power conversion.
  • Gate Threshold Voltage (Vgs(th)): Has a low gate threshold voltage for easy driving.
  • Package: Available in a TO-220 package, providing good thermal dissipation.

Benefits

  • High Efficiency: Minimizes power loss due to low on-resistance, improving overall system efficiency.
  • Fast Switching: Allows for high-frequency operation, reducing switching losses.
  • Easy to Drive: Simple gate drive requirements simplify circuit design.
  • Reliable Performance: Offers robust operation in demanding applications.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details

The SPD14N05, packaged in a TO-220 enclosure, may require a heatsink to ensure efficient heat dissipation, particularly at higher current levels. It is designed with a low gate charge to facilitate rapid switching speeds. The MOSFET is typically avalanche rated, offering protection against voltage spikes. Always consult the device datasheet for precise electrical characteristics, thermal resistance, and recommended operating conditions. It is designed for a wide operating temperature range, commonly -55°C to +175°C. Appropriate gate resistors are often used to control the switching speed and reduce EMI.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess