EN
  • EN
  • DE

SPB80N10L-G

Part No SPB80N10L-G
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192363-SPB80N10L-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPB80N10L-G CAD Model

Description

The SPB80N10L-G is an N-channel MOSFET from Infineon Technologies, designed for a wide range of applications requiring efficient power switching. This MOSFET is part of Infineon's OptiMOS™ family, known for their optimized performance in terms of switching speed, on-state resistance, and thermal behavior.

Applications:

  • Synchronous rectification in AC-DC and DC-DC converters.
  • Motor control applications.
  • Uninterruptible power supplies (UPS).
  • Switched-mode power supplies (SMPS).
  • High-frequency power conversion.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Logic Level: Designed to be driven directly by logic-level signals, simplifying the driving circuitry.
  • Avalanche Rated: Robust avalanche capability, enhancing reliability and preventing damage from voltage spikes.
  • 100V Drain-Source Voltage (VDS): Suitable for a variety of voltage ranges.
  • High Current Capability: Capable of handling high current loads.
  • Pb-free lead plating; RoHS compliant.

Benefits:

  • Increased Efficiency: Low RDS(on) and fast switching speed reduce power losses.
  • Simplified Design: Logic level gate drive reduces complexity and cost.
  • Improved Reliability: Avalanche rating provides robustness against voltage transients.
  • Reduced Heat Dissipation: Lower conduction losses lead to cooler operation.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SPB80N10L-G features a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating that depends on the specific operating conditions and thermal management. Its low gate charge (Qg) contributes to faster switching speeds and reduced switching losses. The MOSFET is typically supplied in a standard TO-263 package, facilitating efficient heat dissipation through a heatsink or PCB. It's designed to operate within a specified temperature range, typically from -55°C to +175°C. Infineon's OptiMOS™ technology ensures a superior figure of merit (FOM) for power switching applications, making it a preferred choice for designers seeking optimal performance and reliability. The RDS(on) is typically around 10 mOhms at VGS=10V, providing very low conduction losses. This device is suitable for both hard-switching and soft-switching topologies.

You May Also Be Interested in

Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess