EN
  • EN
  • DE

SP37DL

Part No SP37DL
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 337159-SP37DL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP37DL CAD Model

Description

The SP37DL is a pressure sensor manufactured by Infineon Technologies. It's part of their comprehensive portfolio of pressure sensing solutions designed for a broad range of applications. This sensor is known for its accuracy, reliability, and robust performance in demanding environments. It leverages Infineon's advanced sensor technology to deliver precise pressure readings with minimal drift over time and temperature changes.

Applications:

  • Tire Pressure Monitoring Systems (TPMS): Providing accurate pressure readings for optimal tire performance and safety.
  • Industrial Process Control: Monitoring and controlling pressure in various industrial processes, such as pneumatic systems and hydraulic systems.
  • Medical Devices: Used in medical equipment for precise pressure measurements, such as blood pressure monitors and respiratory devices.
  • HVAC Systems: Monitoring and controlling pressure in heating, ventilation, and air conditioning systems for efficient operation.
  • Automotive Applications: Engine management systems, brake systems, and other automotive applications requiring accurate pressure measurement.

Features:

  • High Accuracy: Delivers precise pressure readings for reliable performance.
  • Robust Design: Designed to withstand harsh environmental conditions, including temperature extremes and vibration.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Compensated Output: Provides a calibrated and compensated output signal for accurate measurements.
  • Small Form Factor: Compact design for easy integration into various applications.

Benefits:

  • Improved Safety: Accurate pressure monitoring enhances safety in applications such as TPMS and industrial process control.
  • Enhanced Efficiency: Precise pressure control optimizes the performance of systems such as HVAC and industrial processes.
  • Reduced Maintenance: Robust design and reliable performance minimize maintenance requirements.
  • Cost Savings: Energy-efficient operation and reduced maintenance lead to cost savings over the lifetime of the product.
  • Optimized Performance: Accurate pressure measurements enable optimized performance in a variety of applications.

The SP37DL typically incorporates a piezoresistive sensing element that converts pressure into an electrical signal. This signal is then amplified, compensated, and linearized to provide a highly accurate and stable output. It's often available in various pressure ranges to suit different application requirements. Its ability to operate over a wide temperature range and its resistance to media such as oil and fuel make it a suitable choice for demanding automotive and industrial environments.

This pressure sensor is generally available in a small, surface-mountable package to facilitate automated assembly and integration into electronic systems. Infineon provides detailed datasheets and application notes to assist engineers in properly integrating the SP37DL into their designs. Proper use of these resources is crucial for achieving optimal performance and reliability in the target application.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess