The Infineon SM377NV4.5 is a highly integrated smart card IC designed for demanding security applications. It provides a robust and secure platform for contactless payments, access control, and secure identification. This chip combines a powerful microcontroller with advanced security features to protect sensitive data and prevent unauthorized access.
Applications
- Contactless Payment Cards (e.g., EMVCo cards)
- eGovernment ID Cards
- Access Control Badges
- Loyalty Cards
- Transit Ticketing
Features
- 8/16-bit Security Microcontroller
- Contactless Interface: Supports ISO/IEC 14443 Type A and B
- Hardware Cryptographic Accelerators: AES, DES, RSA, ECC
- High Endurance Non-Volatile Memory (EEPROM or Flash)
- Secure Memory Management Unit (MMU)
- True Random Number Generator (TRNG)
- Voltage and Frequency Sensors for Tamper Detection
- Secure Boot Loader
Benefits
- Enhanced Security: The robust security architecture, including hardware cryptographic accelerators and a secure MMU, protects against various attack vectors.
- Fast Transaction Processing: Hardware acceleration of cryptographic algorithms ensures quick and efficient contactless transactions.
- Secure Data Storage: High-endurance non-volatile memory securely stores keys, certificates, and application data.
- Tamper Resistance: Voltage and frequency sensors detect tampering attempts, safeguarding sensitive information.
- Compliance with Standards: The SM377NV4.5 is designed to comply with relevant industry standards, such as EMVCo and ISO/IEC 14443.
- Reliable Contactless Communication: The contactless interface ensures reliable and fast communication with readers.
Additional Details: The SM377NV4.5 typically includes a high-performance CPU core, various memory configurations, and operates within specific voltage and temperature ranges. It often incorporates power-saving modes to extend battery life in portable applications. Consult the Infineon datasheet for detailed specifications regarding clock speed, memory capacity, interface protocols, and security certifications.