EN
  • EN
  • DE

SKB02N120

Part No SKB02N120
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description Fast IGBT in NPT-technology with soft, fast recovery anti-parallel EmCon diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1250297-SKB02N120
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKB02N120 CAD Model

Description

The SKB02N120 is a CoolMOS™ Power MOSFET manufactured by Infineon Technologies. It's designed for high-voltage, high-efficiency switching applications. CoolMOS™ technology is known for its low on-resistance (RDS(on)) and fast switching speeds, making it suitable for power supplies, motor control, and other power electronics applications. Infineon is a leading manufacturer of power semiconductors, and the SKB02N120 is likely to offer excellent performance and reliability.

Applications:

  • Switch-mode power supplies (SMPS): Used in AC-DC power supplies for computers, servers, and telecom equipment.
  • Motor drives: Employed in industrial motor control and electric vehicle applications.
  • Lighting: Integrated into electronic ballasts and LED drivers.
  • Renewable energy: Utilized in solar inverters and wind turbine converters.
  • Uninterruptible power supplies (UPS): Used in backup power systems for critical equipment.

Features:

  • CoolMOS™ technology: Provides low on-resistance and fast switching speeds.
  • High blocking voltage: Withstands high voltages, ensuring safe operation.
  • Low gate charge: Reduces switching losses, improving efficiency.
  • Avalanche ruggedness: Withstands transient voltage spikes, enhancing reliability.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Improved efficiency: Reduces power consumption and heat generation.
  • Increased power density: Allows for smaller and more compact designs.
  • Enhanced reliability: Withstands harsh operating conditions, extending product life.
  • Simplified design: Reduces the number of external components required.
  • Reduced costs: Lowers energy bills and maintenance costs.

Additional Details:

While precise specifications like RDS(on) value, gate charge, and package type should be confirmed using the Infineon datasheet, the SKB02N120 is likely available in a through-hole package. Infineon's CoolMOS™ MOSFETs are designed for high performance and reliability, making them a popular choice for demanding power electronics applications. Its low on-resistance and fast switching characteristics contribute to significant efficiency improvements in power conversion systems.

You May Also Be Interested in

Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess