EN
  • EN
  • DE

SIOV-B32K130

Part No SIOV-B32K130
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 323957-SIOV-B32K130
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIOV-B32K130 CAD Model

Description

The SIOV-B32K130 is a metal oxide varistor (MOV) from Infineon Technologies. This component is designed to protect electronic equipment against transient overvoltages, such as those caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Power supplies
  • Industrial electronics
  • Consumer electronics
  • Telecommunications equipment
  • Surge protection devices

Features

  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • RoHS compliant
  • UL recognized
  • Excellent clamping characteristics

Benefits

  • Reliable overvoltage protection: Protects sensitive electronic components from damage due to transient overvoltages.
  • Improved system reliability: Reduces the risk of equipment failure and downtime.
  • Long operating life: Designed for long-term reliability in demanding applications.
  • Easy to integrate: Can be easily integrated into existing circuit designs.
  • Compliance with industry standards: Meets RoHS and UL requirements.

The SIOV-B32K130 varistor is constructed from a zinc oxide (ZnO) ceramic material. When a transient overvoltage occurs, the varistor's resistance rapidly decreases, diverting the surge current away from the protected components. Once the overvoltage subsides, the varistor returns to its high-resistance state.

Technical Specifications:

  • Maximum continuous voltage (AC): 130 V
  • Maximum continuous voltage (DC): 175 V
  • Surge current (8/20 µs): 6000 A
  • Clamping voltage @ 5A: 340 V
  • Varistor voltage: 200 V
  • Operating temperature range: -40 °C to +85 °C
  • Disc diameter: 20mm

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess