EN
  • EN
  • DE

SDA30160-5

Part No SDA30160-5
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 317330-SDA30160-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDA30160-5 CAD Model

Description

The SDA30160-5 is a rectifier diode manufactured by Infineon Technologies. It's designed for high-voltage and high-current rectification applications, commonly found in power supplies, motor drives, and industrial equipment. This diode is known for its robust construction and reliable performance in demanding electrical environments.

Applications

  • High-current power supplies
  • Motor drives
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Industrial rectifiers

Features

  • High Surge Current Capability: Withstands large transient currents.
  • High Voltage Rating: Designed for high-voltage applications.
  • Low Forward Voltage Drop: Minimizes power loss and heat generation.
  • Fast Recovery Time: Enables efficient switching performance.
  • Robust Package: Provides excellent thermal performance and mechanical stability.

Benefits

  • Improved System Efficiency: Reduces power consumption and heat dissipation.
  • Enhanced Reliability: Ensures stable performance in harsh conditions.
  • Extended Product Lifespan: Withstands voltage spikes and overcurrent events.
  • Simplified Thermal Management: Low forward voltage drop reduces cooling requirements.
  • Reduced System Cost: High performance and reliability minimize maintenance and replacement costs.

Additional Details

The SDA30160-5 is typically characterized by a high repetitive peak reverse voltage (VRRM), often in the range of several hundred volts, and a substantial average forward current (IF(AV)). The exact specifications, like VRRM, IF(AV), and forward voltage drop (VF), depend on the specific datasheet for this part. It is designed to handle substantial surge currents without damage, enhancing its suitability for applications involving inductive loads or capacitive charging. The diode's packaging is optimized for efficient heat dissipation, allowing it to operate reliably at high current levels. It's commonly used in bridge rectifier circuits and other power conversion topologies. Ensure to consult the official Infineon datasheet for definitive electrical characteristics and thermal parameters.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess