EN
  • EN
  • DE

SAK-TC277TP-64F200S BC

Part No SAK-TC277TP-64F200S BC
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MICROCONTROLLER / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number SAK-TC277
Standard Package 1,000 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 933037-SAK-TC277TP-64F200S BC
Ultra Librarian 3D Model Ultra Librarian SAK-TC277TP-64F200S BC CAD Model

Description

The SAK-TC277TP-64F200S BC is a high-performance microcontroller from Infineon's TriCore family. It is specifically designed for demanding automotive applications, offering a robust architecture and a rich set of peripherals to meet the stringent requirements of modern vehicles. This microcontroller is part of the AURIX™ family, known for its safety features and real-time capabilities.

Applications:

  • Automotive Engine Management Systems: Used for precise control of fuel injection, ignition timing, and other critical engine parameters.
  • Transmission Control Units: Manages gear shifting, torque conversion, and overall transmission performance.
  • Advanced Driver Assistance Systems (ADAS): Enables features like adaptive cruise control, lane departure warning, and automatic emergency braking.
  • Electric Vehicle (EV) Powertrain Control: Controls motor inverters, battery management systems, and overall EV performance.
  • Industrial Automation: Suitable for real-time control in robotics, industrial drives, and process automation.

Features:

  • TriCore™ Architecture: Combines the advantages of RISC, CISC, and DSP architectures for efficient real-time performance.
  • 64F200S Core: High-performance TriCore processor with a clock frequency optimized for automotive applications.
  • Memory Protection Unit (MPU): Enhances system safety by isolating memory regions and preventing unauthorized access.
  • Peripheral Set: Includes PWM units, ADCs, DACs, communication interfaces (CAN, LIN, Ethernet), and other peripherals tailored for automotive control.
  • Safety Features: Incorporates hardware and software mechanisms for functional safety compliance (e.g., ISO 26262).
  • Flash Memory: Integrated flash memory for storing program code and data.
  • Temperature Range: Automotive-grade temperature range for reliable operation in harsh environments.

Benefits:

  • High Performance: TriCore architecture delivers the processing power required for complex control algorithms.
  • Real-Time Capabilities: Enables precise timing and deterministic behavior essential for real-time control systems.
  • Functional Safety: Integrated safety features help achieve compliance with automotive safety standards.
  • Reduced System Cost: Integration of peripherals and memory reduces the need for external components.
  • Scalability: Part of the AURIX™ family, offering a range of compatible devices with varying performance and features.
  • Enhanced Security: Built-in security features protect against unauthorized access and manipulation.

Additional Details:

The SAK-TC277TP-64F200S BC microcontroller operates within a wide voltage range and features power-saving modes to minimize energy consumption. Its robust design ensures reliable operation in demanding automotive environments. The 64F200S denotes the core configuration and flash memory size. The "BC" suffix likely indicates a specific package or temperature grade. The device is supported by Infineon's comprehensive development tools and software libraries, simplifying application development and reducing time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess