The SAK-C167CS-4R33M is a high-performance 16-bit microcontroller from Infineon Technologies, belonging to the C166 family. It's designed for a wide range of embedded control applications requiring real-time processing and efficient peripheral control. This microcontroller integrates a powerful CPU core with a comprehensive set of on-chip peripherals.
Applications:
- Industrial control systems
- Automotive applications (e.g., engine management, transmission control)
- Motor control
- Robotics
- Power supplies
Features:
- 16-bit CPU with MAC unit
- 33 MHz clock frequency
- On-chip memory: ROM/OTP/Flash (depending on the specific derivative), SRAM
- Multiple timers/counters
- Serial communication interfaces (UART, SPI, I2C)
- Analog-to-digital converter (ADC)
- Digital-to-analog converter (DAC)
- PWM units for motor control
- CAN interface for automotive networking
- Interrupt controller with flexible interrupt handling
- Power-saving modes for low-power applications
- On-chip debug support
Benefits:
- High performance for demanding real-time applications
- Integrated peripherals reduce external component count and system cost
- Flexible communication interfaces for easy integration with other devices
- Power-saving modes extend battery life in portable applications
- Robust design for reliable operation in harsh environments
Additional Details:
The SAK-C167CS-4R33M operates at a clock frequency of 33 MHz. It includes on-chip memory, the amount of which varies depending on the specific derivative. It supports various serial communication protocols, including UART, SPI, and I2C, enabling seamless communication with external devices. The integrated ADC allows for precise analog signal measurement, while the PWM units facilitate efficient motor control. The CAN interface enables reliable communication in automotive networks. Its interrupt controller allows for flexible and efficient handling of interrupts. The C166 family is known for its robust architecture and is suitable for safety-critical applications.