EN
  • EN
  • DE

SAK-C167CR-4R33M B04278

Part No SAK-C167CR-4R33M B04278
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188212-SAK-C167CR-4R33M B04278
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAK-C167CR-4R33M B04278 CAD Model

Description

The SAK-C167CR-4R33M is a high-performance 16-bit microcontroller from Infineon Technologies, designed for embedded control applications requiring significant processing power and real-time responsiveness. It belongs to the C166 family, known for its robust architecture and comprehensive peripheral set. This particular variant, with the designation B04278, indicates specific manufacturing and traceability details.

Applications:

  • Industrial automation systems
  • Automotive control units (e.g., engine management, transmission control)
  • Robotics
  • Motor control applications
  • Embedded communication systems

Features:

  • 16-bit CPU with a powerful instruction set
  • 33 MHz clock frequency for fast processing
  • On-chip memory including ROM and RAM
  • Multiple timers and counters for precise timing control
  • Serial communication interfaces (e.g., UART, SPI, CAN)
  • Analog-to-digital converters (ADCs) for sensor data acquisition
  • Digital input/output (I/O) pins for interfacing with external devices
  • Interrupt controller for efficient event handling
  • PWM (Pulse Width Modulation) units for motor control and power regulation
  • Watchdog timer for system monitoring and fault detection

Benefits:

  • High performance enables complex control algorithms and real-time processing.
  • Integrated peripherals reduce the need for external components, lowering system cost and size.
  • Flexible communication interfaces facilitate seamless integration with other devices and systems.
  • Robust architecture ensures reliable operation in harsh industrial and automotive environments.
  • Comprehensive development tools and support simplify software development and debugging.
  • The on-chip memory provides sufficient storage for program code and data.

Additional Details:

The SAK-C167CR-4R33M operates within a specific voltage range (typically 5V) and temperature range, making it suitable for a wide range of applications. The CAN interface supports industrial communication protocols. The microcontroller is typically packaged in a PQFP (Plastic Quad Flat Pack) for surface mount assembly. Further technical specifications, including memory sizes, ADC resolution, and pinout details, are available in the Infineon C166 family datasheet. This microcontroller's ability to manage a variety of tasks makes it a suitable and reliable choice for advanced embedded applications.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8036 $58.8216
15+ $8.0446 $120.6690
23+ $7.7928 $179.2344
31+ $7.5422 $233.8082
40+ $7.2904 $291.6160
54+ $6.5361 $352.9494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess