EN
  • EN
  • DE

SAK-C164CI-8EM DA

Part No SAK-C164CI-8EM DA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188208-SAK-C164CI-8EM DA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-C164CI-8EM DA CAD Model

Description

The SAK-C164CI-8EM DA is a microcontroller manufactured by Infineon Technologies, belonging to the C166 family. This family of 16-bit microcontrollers is designed for real-time embedded control systems. The 'CI' designation often indicates enhanced peripheral integration compared to other variants, making it suitable for a wider range of applications that require precise control and connectivity.

Applications

  • Automotive body electronics: Used in applications such as window lift control, central locking systems, and lighting control.
  • Industrial automation: Integrated into programmable logic controllers (PLCs), motor drives, and process control systems.
  • Power management: Utilized in power supplies, battery chargers, and inverters.
  • Consumer electronics: Found in appliances, home automation systems, and other consumer devices requiring embedded control.
  • Medical devices: Employed in portable medical instruments and monitoring equipment.

Features

  • C166 Architecture: Based on Infineon's C166 16-bit architecture, offering efficient code execution and real-time capabilities.
  • CPU Frequency: Operates at a clock frequency (likely in the range of 20-25 MHz, based on other C166 family members), providing sufficient processing power.
  • On-Chip RAM: Includes on-chip RAM (likely around 2KB or 4KB) for data storage and program execution.
  • On-Chip ROM/Flash Memory: Features on-chip memory (8KB based on part number) for program storage.
  • ADC: Integrated with an Analog-to-Digital Converter (ADC) for converting analog signals into digital data.
  • Timers/Counters: Provides multiple timers and counters for precise timing and control.
  • Serial Communication Interfaces: Offers serial communication interfaces, including UART, SPI, and I2C, for communication with other devices.
  • PWM Units: Equipped with Pulse Width Modulation (PWM) units for motor control and power regulation.
  • CAN Interface: Might include a CAN (Controller Area Network) interface for automotive and industrial communication (depending on the specific DA version).
  • Digital I/O: Includes a number of digital input/output pins for general-purpose control.

Benefits

  • Real-Time Performance: Delivers real-time performance for embedded control applications.
  • High Integration: The integrated peripherals reduce the need for external components, simplifying the design and reducing the cost.
  • Flexible Communication: The serial communication interfaces allow for easy communication with a wide range of devices.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Robust Design: Designed for reliable operation in harsh environments.

In summary, the SAK-C164CI-8EM DA microcontroller is a versatile and cost-effective solution for a broad range of embedded control applications. Its real-time performance, high integration, and flexible communication options make it suitable for applications in automotive, industrial, consumer electronics, and medical sectors.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7410 $61.1870
17+ $7.1714 $121.9138
25+ $6.9473 $173.6825
35+ $6.7233 $235.3155
45+ $6.4992 $292.4640
60+ $5.8270 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess