EN
  • EN
  • DE
  • IT

SAK-C161CS-16FF AA

Part No SAK-C161CS-16FF AA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188205-SAK-C161CS-16FF AA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-C161CS-16FF AA CAD Model

Description

The SAK-C161CS-16FF AA is a microcontroller belonging to the Infineon C166 family. These 16-bit microcontrollers are designed for real-time control applications in industrial and automotive environments. The 'CS' designation suggests a focus on cost-sensitivity and a compact feature set, while still offering reliable performance for targeted applications.

Applications

  • Low-end automotive control: Employed in applications like window lift control, wiper control, and simple lighting systems.
  • Industrial sensors and actuators: Used to manage data acquisition, control valves, and monitor sensor signals in industrial settings.
  • Small appliance control: Found in control circuits for washing machines, refrigerators, and other domestic appliances.
  • Basic motor control applications: Implemented to regulate speed and direction in small DC motors and stepper motors.
  • Security systems: Integrated in alarm systems and access control devices for signal processing and control logic.

Features

  • C166 Architecture: Based on the Infineon C166 16-bit instruction set, known for efficient code density.
  • 16 MHz CPU Frequency: Operates at a clock frequency of 16 MHz, balancing performance and power consumption.
  • On-Chip RAM: Includes a certain amount of RAM (likely in the range of a few kilobytes) for runtime data storage.
  • Flash Memory: Features on-chip flash memory (likely 16KB based on part number) for storing program code and configuration data.
  • Peripheral Set: Offers a collection of standard peripherals, including timers, PWM units, and serial communication interfaces.
  • UART Interface: Equipped with a Universal Asynchronous Receiver/Transmitter (UART) for serial communication.
  • SPI Interface: Provides a Serial Peripheral Interface (SPI) for communication with external devices.
  • ADC (Analog-to-Digital Converter): Integrated with an ADC for converting analog sensor signals to digital values.
  • Timers/Counters: Includes programmable timers and counters for precise timing and event counting.

Benefits

  • Cost-Effectiveness: Offers a balance of performance and price, making it suitable for cost-sensitive applications.
  • Low Power Consumption: Consumes relatively little power, extending battery life in portable devices.
  • Real-Time Performance: The C166 architecture provides good real-time response for control applications.
  • Compact Size: Typically available in small packages, minimizing board space requirements.
  • Integrated Peripherals: Reduces external component count, simplifying board design and reducing overall system cost.

In summary, the SAK-C161CS-16FF AA microcontroller is an efficient and cost-effective solution for a range of embedded control applications. Its balance of performance, low power consumption, and integrated peripherals makes it a good choice where cost and size are key considerations.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess