EN
  • EN
  • DE

SAFTC11IA64D96EBC

Part No SAFTC11IA64D96EBC
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969202-SAFTC11IA64D96EBC
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFTC11IA64D96EBC CAD Model

Description

The SAFTC11IA64D96EBC is a microcontroller from Infineon Technologies, part of the XC166 family. These microcontrollers are designed for a wide range of embedded control applications, especially those requiring robust performance and real-time capabilities.

Applications

  • Automotive control systems: Engine management, transmission control, and body electronics.
  • Industrial automation: Programmable logic controllers (PLCs), motor control, and robotics.
  • Power electronics: Inverters, converters, and power supplies.
  • Medical equipment: Diagnostic devices and patient monitoring systems.
  • Consumer electronics: High-end appliances and advanced control panels.

Features

  • 16-bit CPU: Offers a good balance between performance and cost.
  • On-chip memory: Includes Flash memory and RAM for program storage and data handling.
  • Peripheral set: Features timers, PWM units, ADCs, serial communication interfaces (UART, SPI, CAN), and other peripherals.
  • Interrupt controller: Allows for efficient handling of real-time events.
  • Clock system: Provides flexible clock generation and management options.
  • Power management: Includes power-saving modes to reduce energy consumption.

Benefits

  • High performance: Provides sufficient processing power for demanding control applications.
  • Real-time capabilities: Enables precise timing and control of critical events.
  • Flexible peripheral set: Allows for easy integration with a variety of sensors and actuators.
  • Cost-effective: Offers a good price-performance ratio for embedded control solutions.
  • Robust design: Suitable for use in harsh environments.

Additional Details

The SAFTC11IA64D96EBC features 64KB of Flash memory and operates with a 96 MHz clock frequency. It supports a wide range of communication protocols, including CAN for automotive applications. The microcontroller is typically housed in a QFP (Quad Flat Package). Further details regarding voltage requirements, temperature ranges, and specific peripheral configurations can be found in the official Infineon datasheet. Its internal architecture and peripheral options make it well-suited for applications requiring precise timing and robust communication capabilities. The 'SAF' prefix denotes its automotive focus, indicating compliance with relevant automotive industry standards.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess