The SAF-XE162HN-24F80L is a high-performance 16-bit microcontroller from Infineon Technologies' XE166 family. It is designed for demanding embedded control applications requiring real-time performance, high integration, and robust operation.
Applications
- Automotive powertrain control (e.g., engine management, transmission control)
- Industrial automation (e.g., robotics, process control)
- Motor control (e.g., servo drives, inverter control)
- Power supplies and converters
- Medical devices
Features
- 16-bit architecture with a high-performance CPU core
- 24 KB Flash memory for program storage
- 2 KB of RAM for data storage
- Clock frequency up to 80 MHz
- Multiple timers and capture/compare units
- PWM (Pulse Width Modulation) generators with advanced features
- ADC (Analog-to-Digital Converter) with high resolution and fast conversion rates
- DAC (Digital-to-Analog Converter)
- Serial communication interfaces (CAN, UART, SPI)
- On-chip oscillator and PLL
- Interrupt controller with flexible interrupt management
- Watchdog timer for system monitoring
Benefits
- High performance enables complex control algorithms and real-time operation
- Extensive set of peripherals reduces the need for external components
- Advanced PWM capabilities allow for precise motor control and power conversion
- High-resolution ADC provides accurate sensor measurements
- CAN interface facilitates communication in automotive and industrial networks
- Robust design ensures reliable operation in harsh environments
Additional Details
The SAF-XE162HN-24F80L operates with a supply voltage of 3.3V or 5V. It comes in a lead-free package. It is fully supported by Infineon's development tools, including compilers, debuggers, and evaluation boards, facilitating rapid prototyping and development. The on-chip CAN controller supports various CAN protocols, enabling seamless integration into existing networks. The flexible interrupt controller allows for prioritizing interrupts based on their criticality. The device also includes power-saving modes to minimize power consumption in battery-powered applications. The microcontroller is ideal for applications demanding high processing power, advanced peripherals, and reliable communication interfaces.