EN
  • EN
  • DE

SAE81C91 D13

Part No SAE81C91 D13
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187695-SAE81C91 D13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAE81C91 D13 CAD Model

Description

The SAE81C91 D13 is a microcontroller produced by Infineon Technologies, probably designed for use in automotive or industrial control systems. As part of the SAE81C9x family, it is highly likely to include a CAN (Controller Area Network) interface, a standard communication protocol in these applications. The 'D13' suffix may indicate specific memory configurations, operating frequency, or other feature enhancements.

Applications:

  • Automotive networking and control (ECUs, body control).
  • Industrial automation and process control systems.
  • Distributed control systems using CAN communication.
  • Engine management systems.
  • Data acquisition and logging applications.

Features:

  • Microcontroller core (likely based on 80C51 architecture or similar).
  • Integrated CAN controller conforming to relevant standards.
  • On-chip memory (RAM, ROM, EEPROM).
  • Timer/counter modules for real-time processing.
  • Serial communication interfaces (UART, SPI, I2C).
  • Analog-to-Digital Converters (ADCs) for sensor inputs.
  • Digital I/O pins for control outputs and digital inputs.

Benefits:

  • Enables robust and reliable communication in automotive and industrial environments.
  • Reduces system complexity and cost through integrated CAN functionality.
  • Facilitates real-time control and precise timing operations.
  • Provides flexible interfaces for connecting to various sensors and actuators.
  • Offers low power consumption for battery-operated applications.

Additional Details:

The SAE81C91 D13 is likely packaged in a surface-mount format (e.g., PQFP, TQFP) for efficient PCB assembly. It operates at a specific voltage (e.g., 5V or 3.3V). Programming is generally done using assembly language or C, along with appropriate development tools and compilers. Specific details, including memory sizes, CAN controller specifications, interrupt structures, and electrical characteristics, are available in the official Infineon datasheet for the SAE81C91 D13. This datasheet is crucial for properly understanding the capabilities and limitations of the microcontroller and integrating it successfully into the target application. The CAN interface makes it particularly suitable for systems requiring distributed control and robust communication between various nodes.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess