EN
  • EN
  • DE

PX3746HDN

Part No PX3746HDN
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834492-PX3746HDN
Ultra Librarian 3D Model Ultra Librarian PX3746HDN CAD Model

Description

The PX3746HDN is a product manufactured by Infineon Technologies. Based on available information, it appears to be an integrated circuit (IC) component, possibly a power management IC, a motor driver, or a component within their automotive or industrial product lines. Infineon specializes in semiconductor solutions for automotive, industrial, and consumer applications.

Applications:

  • Automotive Systems: Used in automotive electronic control units (ECUs), engine management systems, and body control modules.
  • Industrial Automation: Integrated into industrial motor drives, power supplies, and control systems.
  • Power Management: Employed in power management circuits for various electronic devices.
  • Motor Control: Drives and controls motors in industrial and automotive applications.
  • Embedded Systems: Used as a core component in embedded systems for diverse applications.

Features:

  • High Efficiency: Designed for energy efficiency and low power consumption.
  • Robust Protection: Includes built-in protection features such as overvoltage, overcurrent, and overtemperature protection.
  • Wide Operating Voltage Range: Operates effectively across a broad voltage range.
  • Integrated Control Logic: Incorporates control logic for precise motor control or power management.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • Enhanced System Reliability: Improves the overall reliability and lifespan of electronic devices.
  • Reduced Power Consumption: Lowers energy consumption, leading to cost savings and extended battery life.
  • Improved Motor Control: Provides precise and efficient motor control for optimal performance.
  • Simplified Circuit Design: Reduces the complexity of circuit design with integrated features.
  • Increased System Performance: Enhances the performance and efficiency of electronic systems.

Additional Details:

Specific details regarding the PX3746HDN would require consulting Infineon's product documentation or datasheets. Key specifications to consider include operating voltage range, current rating, switching frequency (if applicable), protection features, and available interfaces (e.g., SPI, I2C). The specific control algorithms implemented for motor control or power management would also be relevant.

Given Infineon's expertise in automotive and industrial applications, it is likely that the PX3746HDN is designed to withstand harsh environmental conditions and provide reliable performance in demanding environments. Its robust protection features ensure the integrity and longevity of the system it is integrated into.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess