EN
  • EN
  • DE

PVT322APBF

Part No PVT322APBF
Manufacturer Infineon Technologies
Catalog Solid State Relays
Description IC RELAY PHOTOVO 250V 170MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 8 Ohm
Load Current 170mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 250 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 8-DIP
Relay Type Relay
Win Source Part Number 1090804-PVT322APBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PVT322APBF CAD Model

Description

The PVT322APBF is a Photovoltaic Relay (PVR) manufactured by Infineon Technologies. It is a solid-state relay that utilizes photovoltaic technology to provide electrical isolation and switching capabilities. It's designed for various applications requiring reliable and isolated switching of AC or DC loads.

Applications

  • Industrial automation
  • Medical equipment
  • Test and measurement equipment
  • Security systems
  • Solid-state relays
  • Telecommunications

Features

  • Solid-State Design: Offers long life and high reliability.
  • Electrical Isolation: Provides high isolation voltage between control and load circuits.
  • Low On-Resistance: Minimizes power dissipation.
  • Fast Switching Speed: Enables high-frequency switching operations.
  • Surface Mount Package: Facilitates automated assembly.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Long Lifespan: Solid-state design eliminates mechanical wear.
  • High Reliability: Ensures consistent and dependable performance.
  • Enhanced Safety: Provides electrical isolation for safety-critical applications.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation.
  • Easy Integration: Surface mount package simplifies board assembly.

Technical Specifications

The PVT322APBF features a high isolation voltage, typically 3750Vrms. It has a low on-resistance (RDS(on)) which depends on the configuration, offering efficient switching. It has a load voltage rating of up to 60V and a continuous load current rating of up to 400mA. The control voltage required to activate the relay is typically within the range of 1.2V. It is available in a small 8-Pin SOIC package. The operating temperature range typically spans from -40°C to +85°C. This photovoltaic relay provides a reliable and efficient solution for switching AC or DC loads in various applications, particularly where electrical isolation and long lifespan are critical requirements. The solid-state design eliminates the need for mechanical components, resulting in a high level of durability and performance.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NC 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 90A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 200-240V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 75A 24-280V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2299 $54.4598
5+ $22.3425 $111.7125
7+ $21.6443 $151.5101
10+ $20.9461 $209.4610
13+ $20.2479 $263.2227
17+ $18.1533 $308.6061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess