EN
  • EN
  • DE

PMB6725XUV1

Part No PMB6725XUV1
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834016-PMB6725XUV1
Ultra Librarian 3D Model Ultra Librarian PMB6725XUV1 CAD Model

Description

The PMB6725XUV1 is a power management integrated circuit (PMIC) from Infineon Technologies, primarily designed for use in mobile devices. It manages and distributes power efficiently to various components within the device, ensuring optimal performance and battery life. This PMIC integrates multiple functions, including voltage regulation, battery charging, and system monitoring, into a single chip, reducing the overall board space and component count.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Other battery-powered mobile devices

Features

  • High-efficiency DC-DC converters: Provides efficient power conversion for various voltage rails within the mobile device.
  • Integrated battery charger: Supports various battery charging standards, including USB charging and wireless charging.
  • Power path management: Optimizes power distribution between the battery and external power source.
  • System monitoring and protection: Monitors voltage, current, and temperature to protect the device from damage.
  • I2C interface: Allows for easy configuration and control of the PMIC.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Advanced power saving modes: Further reduces power consumption to extend battery life.

Benefits

  • Extended battery life: Efficient power management and low quiescent current contribute to longer battery life.
  • Reduced board space: Integration of multiple functions into a single chip reduces the overall board space.
  • Improved system reliability: Comprehensive system monitoring and protection features enhance system reliability.
  • Simplified system design: Integrated features and I2C interface simplify system design and development.
  • Fast charging capabilities: Integrated battery charger supports fast charging technologies.
  • Optimized power delivery: Ensures stable and efficient power delivery to all components.

The PMB6725XUV1 is a highly integrated and efficient PMIC that is well-suited for use in a wide range of mobile devices. Its comprehensive feature set and advanced power management capabilities make it an ideal choice for designers looking to optimize battery life, reduce board space, and improve system reliability. It supports various voltage domains, dynamically adjusting power based on system load. This adaptive power management is key to achieving energy efficiency in modern mobile platforms. The device incorporates safeguards against over-voltage, over-current, and over-temperature conditions, preventing damage to the system. Furthermore, its compact package and minimal external components contribute to a streamlined and cost-effective design.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess