EN
  • EN
  • DE

PEF2426-V1.1

Part No PEF2426-V1.1
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999550-PEF2426-V1.1
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEF2426-V1.1 CAD Model

Description

The PEF2426-V1.1 is an Integrated Services Digital Network (ISDN) chip manufactured by Infineon Technologies. It's designed to provide the interface between a digital telephone exchange and ISDN terminal equipment. This device integrates various functions necessary for ISDN communication, reducing the number of external components required.

Applications

  • ISDN Terminal Adapters: Interface between ISDN lines and computers.
  • ISDN Telephones: Core component for digital telephones.
  • PBX Systems: Used in private branch exchange systems to provide ISDN connectivity.
  • Voice over IP (VoIP) Gateways: Interfacing ISDN lines to VoIP networks.
  • Network Interface Cards (NICs): Providing ISDN connectivity for computer networks.

Features

  • ISDN U Interface: Supports the ISDN U interface for connection to digital telephone lines.
  • S/T Interface: Also supports the S/T interface for connection to ISDN terminal equipment.
  • Integrated Transceiver: Includes an integrated transceiver for transmitting and receiving ISDN signals.
  • HDLC Controller: Features an integrated HDLC (High-Level Data Link Control) controller for data transmission.
  • Clock Recovery: Provides clock recovery functionality for synchronizing with the ISDN network.
  • Power Management: Includes power management features for reducing power consumption.

Benefits

  • Simplified System Design: Integrates multiple functions into a single chip, reducing the number of external components.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple functions.
  • Improved Performance: Provides reliable and efficient ISDN communication.
  • Low Power Consumption: Power management features reduce energy consumption.
  • Wide Compatibility: Supports both U and S/T interfaces for flexible connectivity.

Technical Details

The PEF2426-V1.1 operates with a supply voltage of 5V or 3.3V. The device supports data rates up to 128 kbps. The operating temperature range is typically from -40°C to +85°C. The integrated HDLC controller supports various protocols for data transmission. The clock recovery function ensures accurate data transmission and reception. Detailed specifications, including pin assignments, electrical characteristics, and timing diagrams, can be found in the Infineon PEF2426 datasheet. The V1.1 designation indicates a specific revision of the chip, which may include improvements or bug fixes compared to earlier versions.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess