EN
  • EN
  • DE

PEB2070P

Part No PEB2070P
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346673-PEB2070P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2070P CAD Model

Description

The PEB2070P is an ISDN Echo Canceller from Infineon Technologies. This specialized integrated circuit is designed to eliminate or significantly reduce echo in ISDN (Integrated Services Digital Network) communications. By removing unwanted echo, the PEB2070P enhances the clarity and quality of voice and data transmissions, leading to a better user experience and more efficient network utilization.

Applications

  • ISDN Terminal Adapters (TAs)
  • ISDN Network Termination (NT) devices
  • ISDN line cards in central office equipment
  • ISDN-based Private Branch Exchange (PBX) systems
  • Teleconferencing systems using ISDN connections

Features

  • Echo cancellation for ISDN Basic Rate Interface (BRI)
  • Adaptive echo cancellation algorithms that dynamically adjust to changing line conditions
  • Low power consumption, suitable for a variety of ISDN devices
  • Compliance with relevant ISDN standards for interoperability
  • Digital Signal Processing (DSP) based architecture for efficient processing

Benefits

  • Improved voice quality in ISDN calls by eliminating echo
  • Enhanced data transmission reliability by removing signal interference
  • Better overall user experience in ISDN-based communication systems
  • Reduced network congestion due to clearer and more efficient signal transmission
  • Ensured compatibility with existing ISDN infrastructure thanks to standards compliance

Additional Details

The PEB2070P uses advanced adaptive algorithms to effectively cancel echo caused by impedance mismatches and signal reflections on ISDN lines. Its low power design makes it suitable for battery-powered ISDN devices as well as line-powered equipment. It meets the stringent requirements of ISDN standards, ensuring proper operation within ISDN networks globally. The digital signal processing (DSP) core allows it to perform complex echo cancellation in real-time without introducing significant delay. This contributes to a more natural and seamless communication experience. The adaptive nature of the echo cancellation algorithm means the device can automatically adjust its parameters to maintain optimal performance even as line conditions change. It is an essential component for ensuring high-quality ISDN communications. It has high Echo Return Loss Enhancement (ERLE) and robust double talk detection.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
Lowest to $85.6225
Broadcom Limited
Lowest to $10.8258
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intersil
Lowest to $4.8140

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6131 $67.2917
15+ $7.8875 $118.3125
23+ $7.6415 $175.7545
32+ $7.3943 $236.6176
41+ $7.1483 $293.0803
55+ $6.4091 $352.5005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess