EN
  • EN
  • DE

PEB20525FV1.3

Part No PEB20525FV1.3
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833630-PEB20525FV1.3
Ultra Librarian 3D Model Ultra Librarian PEB20525FV1.3 CAD Model

Description

The PEB20525FV1.3 is an ISDN Subscriber Access Controller (ISAC-S) designed and manufactured by Infineon Technologies. It’s a highly integrated device intended for use in ISDN (Integrated Services Digital Network) terminal equipment and applications requiring digital communication over ISDN lines.

Applications:

  • ISDN Telephones: Used in digital telephones that connect to ISDN networks.
  • ISDN Terminal Adapters: Integrated into terminal adapters that allow non-ISDN devices to connect to ISDN lines.
  • ISDN Routers: Employed in ISDN routers for connecting local networks to the ISDN network.
  • Point-of-Sale (POS) Terminals: Used in POS systems that utilize ISDN for reliable data transmission.
  • Industrial Control Systems: Integrated into industrial systems requiring ISDN connectivity for remote monitoring and control.

Features:

  • Full ISDN S/T Interface: Provides a complete S/T interface for connection to ISDN networks.
  • Integrated HDLC Controller: Includes an integrated High-Level Data Link Control (HDLC) controller for efficient data transmission.
  • Adaptive Echo Cancellation: Features adaptive echo cancellation to improve voice quality in telephone applications.
  • GCI Interface: Supports the General Circuit Interface (GCI) for flexible system integration.
  • Microcontroller Interface: Offers a microcontroller interface for easy control and configuration.
  • Low Power Consumption: Designed for low power consumption to minimize energy usage.
  • Small Package Size: Comes in a compact package for space-saving designs.

Benefits:

  • Reliable ISDN Connectivity: Provides reliable and robust connectivity to ISDN networks.
  • Simplified Design: Highly integrated device simplifies the design of ISDN terminal equipment.
  • Improved Voice Quality: Adaptive echo cancellation enhances voice communication clarity.
  • Flexible Integration: GCI and microcontroller interfaces offer flexible system integration options.
  • Energy Efficient: Low power consumption reduces operating costs and environmental impact.

Additional Details:

The PEB20525FV1.3 ISAC-S controller facilitates the implementation of various ISDN applications by providing a comprehensive set of features for managing ISDN connections. It handles the physical layer interface, data link layer processing, and call control functions, allowing designers to focus on the application-specific aspects of their products. The integrated HDLC controller ensures efficient and reliable data transmission over the ISDN link. The adaptive echo cancellation feature is essential for ensuring high-quality voice communication in telephone applications. The GCI interface provides a standardized way to connect the ISAC-S to other devices in the system, such as codecs and line drivers. The microcontroller interface allows for easy control and configuration of the ISAC-S, enabling customization and optimization for specific applications. The small package size makes it suitable for integration into compact and portable devices.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess