EN
  • EN
  • DE

PEB2023T

Part No PEB2023T
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272373-PEB2023T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2023T CAD Model

Description

The PEB2023T, manufactured by Infineon Technologies, is a Single Channel Communication Controller for ISDN applications. This device is designed to interface with ISDN (Integrated Services Digital Network) lines, providing essential functions for transmitting and receiving data and voice over these digital networks.

Applications

  • ISDN Telephones: Used in ISDN telephones to provide digital connectivity and advanced features.
  • ISDN Terminal Adapters: Employed in terminal adapters to connect non-ISDN devices to ISDN networks.
  • ISDN Routers: Integrated into ISDN routers to provide WAN connectivity over ISDN lines.
  • PBX Systems: Used in Private Branch Exchange systems to provide ISDN trunk interfaces.
  • Video Conferencing Systems: Incorporated into video conferencing systems to transmit video and audio over ISDN.

Features

  • Single Channel ISDN Interface: Provides a single B-channel interface for ISDN connectivity.
  • Integrated HDLC Controller: Includes a High-Level Data Link Control (HDLC) controller for data transmission.
  • Automatic Collision Detection: Features automatic collision detection to manage data transmission conflicts.
  • Programmable Data Rates: Supports programmable data rates to adapt to different ISDN configurations.
  • Loopback Testing: Supports loopback testing for diagnostic purposes.
  • Interrupt Controller: Includes an interrupt controller for efficient handling of ISDN events.
  • Serial Interface: Uses a serial interface for communication with a host processor.
  • Low Power Consumption: Designed for low power consumption to minimize heat dissipation.

Benefits

  • Simplified Design: Integrates essential ISDN functions into a single chip, simplifying the design process.
  • Reduced Board Space: Reduces board space requirements compared to discrete solutions.
  • Improved Performance: Provides reliable and high-quality ISDN connectivity.
  • Lower System Cost: Reduces overall system cost by integrating multiple functions into a single device.
  • Enhanced Reliability: Improves system reliability through integrated error detection and correction mechanisms.

Additional Details

The PEB2023T typically operates from a 5V power supply. It comes in a surface-mount package for easy assembly onto printed circuit boards. The device is designed to meet the stringent requirements of ISDN standards. Proper termination and impedance matching are essential for optimal performance. Refer to the Infineon Technologies datasheet for detailed specifications and application notes.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess