EN
  • EN
  • DE

KT230

Part No KT230
Manufacturer Infineon Technologies
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 1K OHM 3% SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - PTC Thermistors
Mfr Infineon Technologies
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Resistance @ 25°C 1 kOhms
Resistance Tolerance ±3%
Temperature Range - Operating -50°C ~ 150°C
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 171400-KT230
Ultra Librarian 3D Model Ultra Librarian KT230 CAD Model

Description

The KT230 is a PTC thermistor temperature sensor designed for sensors and transducers applications.

  • Package Type: Surface Mount
  • Package Dimensions: TO-236-3, SC-59, SOT-23-3
  • Standard Package Quantity: 3,000 pieces
  • Resistance Tolerance: ±3%
  • Temperature Range: -50°C to 150°C
  • Manufacturer: Infineon Technologies
  • HTSUS Code: 8533.40.8070

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.2896
Murata Electronics North America
for Surface Mounting Application
Need more? Email Us
Murata Electronics North America
Lowest to $1.4980
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 32V 470 OHM 65C
Lowest to $0.2185
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 0402
Lowest to $0.1305
Murata Electronics North America
for Surface Mounting Application
Lowest to $3.5574
Murata Electronics North America
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess